EN
  • EN
  • DE

MAX4220EEE+T

Part No MAX4220EEE+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description OP Amp Quad Volt Fdbk R-R O/P ±5.5V/11V 16-Pin QSOP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

-3db Bandwidth 200 MHz
Mounting SMD (SMT)
Case / Package QSOP
Common Mode Rejection Ratio 70 dB
Input Bias Current 5.4 µA
Input Offset Voltage (Vos) 4 mV
Max Dual Supply Voltage 5.5 V
Maximum Operating Temperature 85 °C
Max Power Dissipation 667 mW
Max Supply Voltage 11 V
Min Dual Supply Voltage 1.575 V
Min Operating Temperature -40 °C
Min Supply Voltage 3.15 V
Mount Surface Mount
Number of Amplifiers 4
Number of Channels 4
Number of Circuits 4
Number of Pins 16
Operating Supply Current 5.5 mA
Operating Supply Voltage 5 V
Output Current per Channel 120 mA
Power Supply Rejection Ratio (PSRR) 46 dB
Radiation Hardening No
RoHS Compliant
Slew Rate 600 V/µs
Voltage Gain 61 dB
Win Source Part Number 1075362-MAX4220EEE+T
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX4220EEE+T CAD Model

Description

The MAX4220EEE+T from Maxim Integrated is a cutting-edge, high-speed operational amplifier (op-amp) designed to deliver exceptional performance for a wide range of applications. This precision analog component is well-suited for tasks that require fast and accurate signal processing, such as video broadcasting, telecommunication, and test equipment.

Key Features

  • High-Speed Performance: The MAX4220EEE+T offers a high slew rate and wide bandwidth, making it ideal for processing high-frequency signals with minimal distortion.
  • Low Power Consumption: Designed with power efficiency in mind, this op-amp maintains its high-speed characteristics while keeping power consumption to a minimum, thereby reducing thermal footprint and extending battery life in portable applications.
  • Single-Supply Operation: It operates from a single +3.3V to +5.5V supply, simplifying power supply design and ensuring compatibility with a variety of systems.
  • Rail-to-Rail Outputs: The device features rail-to-rail outputs, which allow for maximum dynamic range, making it highly effective in applications where output swing close to the power supply rails is critical.

Applications

  • Video and imaging systems
  • Communications infrastructure
  • ADC/DAC buffer
  • High-speed data acquisition
  • Active filters and amplifiers

Product Specifications

  • Part Number: MAX4220EEE+T
  • Package: QSOP-16
  • Operating Temperature Range: -40°C to +85°C
  • Slew Rate: 600 V/µs
  • Gain Bandwidth Product: 230MHz

The MAX4220EEE+T is an example of Maxim Integrated's commitment to providing high-performance analog ICs that facilitate compact, efficient, and high-speed circuit designs. Whether you're developing a sophisticated communication system or a high-end video application, the MAX4220EEE+T operational amplifier is engineered to meet the stringent requirements of your most demanding signal processing tasks.

You May Also Be Interested in

Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess