EN
  • EN
  • DE

MAX4204ESA+

Part No MAX4204ESA+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Dual High Speed Amplifier ±5.5V 8-Pin SOIC N / IC OPAMP BUFFER 720MHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Amplifier Type Buffer
Number of Circuits 2
SR - Slew Rate 4200 V/μs
-3db Bandwidth 720MHz
Current - Input Bias 800nA
Voltage - Input Offset 1mV
Operating Supply Current 2.2mA
Output Current per Channel 52mA
Dual Supply Voltage (±) ±4 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 786145-MAX4204ESA+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4204
Introduction Date November 17, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX4204ESA+ CAD Model

Description

Maxim Integrated's MAX4204ESA+ High-Speed Operational Amplifier

The Maxim Integrated MAX4204ESA+ is a state-of-the-art, high-speed operational amplifier designed to offer a perfect blend of performance and power efficiency for a wide range of applications. This operational amplifier is part of Maxim's precision op-amp family and is well-suited for tasks that require fast settling times, low distortion, and high output drive capability.

Key Features

  • High-Speed Performance: The MAX4204ESA+ boasts a 200MHz -3dB bandwidth and a 115V/µs slew rate, making it ideal for high-speed signal processing applications.
  • Low Noise: With a low input voltage noise of 2.7nV/√Hz and low harmonic distortion, this op-amp ensures signal integrity, making it suitable for high-fidelity audio and instrumentation.
  • Flexible Power Supply: It operates from a single 2.85V to 5.5V power supply or dual ±1.425V to ±2.75V supplies, providing versatility in different circuit configurations.
  • Power-Saving Mode: The MAX4204ESA+ features a power-saving shutdown mode, significantly reducing the current consumption when the amplifier is not in active use.
  • Robust Output Drive: Capable of driving 100mA output current, this op-amp can handle a wide range of load conditions.

Applications

The MAX4204ESA+ is well-suited for applications that demand high-speed and precision, such as:

  • ADC/DAC Buffering
  • Active Filters
  • Data Acquisition Systems
  • Video and RF Amplification
  • Test and Measurement Equipment
  • Professional Audio Equipment

Package and Reliability

The MAX4204ESA+ comes in a compact 8-pin NSOIC package, which is optimized for space-constrained applications without compromising on performance. Maxim Integrated's commitment to quality ensures that this operational amplifier meets high reliability standards, offering consistent performance across various environmental conditions.

With its impressive feature set, the MAX4204ESA+ from Maxim Integrated stands out as an excellent choice for designers looking to enhance their systems with a high-speed, low-noise, and versatile operational amplifier.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess