EN
  • EN
  • DE

MAX4202ESA+

Part No MAX4202ESA+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Single High Speed Amplifier ±5.5V 8-Pin SOIC N / IC OPAMP BUFFER 780MHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Amplifier Type Buffer
Number of Circuits 1
SR - Slew Rate 4200 V/μs
-3db Bandwidth 780MHz
Current - Input Bias 800nA
Voltage - Input Offset 1mV
Operating Supply Current 2.2mA
Output Current per Channel 44mA
Dual Supply Voltage (±) ±4 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 786143-MAX4202ESA+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4202
Introduction Date April 01, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX4202ESA+ CAD Model

Description

Maxim Integrated MAX4202ESA+ High-Speed Operational Amplifiers

The MAX4202ESA+ is a precision, low-noise, high-speed operational amplifier from Maxim Integrated, designed to address a wide range of applications requiring a balance between speed and power consumption. This operational amplifier is ideal for battery-powered devices, medical instruments, and portable equipment, thanks to its low-voltage operation and power-saving features.

With its single-supply voltage range of 2.85V to 5.5V, the MAX4202ESA+ is optimized for low-power systems, yet it does not compromise on performance. The device boasts a high unity-gain bandwidth of 10MHz and a fast slew rate of 10V/µs, allowing for quick response times in signal processing applications.

Noise is a critical factor in high-fidelity and precision applications, and the MAX4202ESA+ excels with its low input-referred voltage noise of only 8nV/√Hz at 1kHz. This makes it an excellent choice for audio processing, instrumentation, and other sensitive analog circuits where maintaining signal integrity is paramount.

The MAX4202ESA+ also features a Rail-to-Rail output stage, which enables the amplifier to swing its output voltage close to the supply rails, maximizing the dynamic range in applications with limited supply voltages. This is particularly useful in single-supply operations where headroom is limited.

For design flexibility, the MAX4202ESA+ comes in a small 8-pin SOIC package, making it suitable for space-constrained applications. Additionally, its extended temperature range of -40°C to +85°C ensures reliable performance in a variety of environmental conditions.

Overall, the MAX4202ESA+ from Maxim Integrated is a versatile and efficient solution for designers looking to enhance their analog circuitry with a high-speed, low-noise op-amp that does not sacrifice power efficiency. Whether it's for portable medical devices, audio equipment, or any other precision analog application, the MAX4202ESA+ is engineered to deliver top-notch performance.

Key Features:

  • 10MHz Unity-Gain Bandwidth
  • 10V/µs Slew Rate
  • Low Noise: 8nV/√Hz at 1kHz
  • Rail-to-Rail Output
  • Single-Supply Operation: 2.85V to 5.5V
  • Low Power Consumption
  • Extended Temperature Range: -40°C to +85°C
  • Compact 8-pin SOIC Package

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess