EN
  • EN
  • DE

7445630

Part No 7445630
Manufacturer Wurth Electronics Inc
Catalog Fixed Inductors
Description POWER-CHOKE WE-PD 4
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Wurth Electronics Inc
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814534-7445630
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Type Drum Core, Wirewound
Material - Core Ferrite
Inductance 1mH
Tolerance ±10%
Current Rating (Amps) 400mA
Current - Saturation (Isat) 520mA
Shielding Unshielded
DC Resistance (DCR) 3.9 Ohm Max
Frequency - Self Resonant 1.9MHz
Operating Temperature -40°C ~ 125°C
Inductance Frequency - Test 100kHz
Mounting Type Surface Mount
Package / Case Nonstandard
Size / Dimension 0.500" L x 0.394" W (12.70mm x 10.00mm)
Height - Seated (Max) 0.209\
Ultra Librarian 3D Model Ultra Librarian 7445630 CAD Model

Description

The Wurth Electronics Inc 7445630 is a fixed inductor designed for a variety of applications requiring efficient energy storage and filtering. These inductors are constructed to provide stable inductance values and reliable performance in diverse electronic circuits. Their compact size and robust design make them suitable for both consumer and industrial applications.

Applications:

  • DC-DC converters
  • Power supplies
  • Filtering circuits
  • RF devices
  • Energy storage applications

Features:

  • High current carrying capacity
  • Low DC resistance
  • Compact size
  • Ferrite core material
  • Surface mount design (SMD)

Benefits:

  • Improved power efficiency
  • Reduced energy loss
  • Stable performance over a wide temperature range
  • Easy to integrate into automated assembly processes
  • Minimized electromagnetic interference (EMI)

Additional Details:

The 7445630 inductor utilizes a ferrite core, which contributes to its high efficiency and stable performance. Its surface mount design facilitates easy integration into automated manufacturing processes. The inductor’s low DC resistance minimizes energy loss, ensuring optimal performance in power applications. Its compact size allows for use in space-constrained applications.

Technical Specifications: While exact specifications depend on the specific model, key parameters include inductance value (e.g., in μH), DC resistance (DCR, in Ohms), saturation current (Isat, in Amps), and self-resonant frequency (SRF, in MHz). It's essential to consult the datasheet for precise details to ensure proper component selection for the intended application. The inductor is RoHS compliant, confirming its adherence to environmental regulations.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 33UH 1.8A 164MOHM SMD
Lowest to $0.1359
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Murata Electronics North America
FIXED IND 2.2UH 1.6A 91.2MOHM SM
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.1515 $63.4545
7+ $17.3550 $121.4850
11+ $16.8133 $184.9463
15+ $16.2705 $244.0575
19+ $15.7276 $298.8244
25+ $14.1014 $352.5350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess