EN
  • EN
  • DE

MAX4201EUK+T

Part No MAX4201EUK+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC BUFFER 1 CIRCUIT SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel
Amplifier Type Buffer
Slew Rate 4200V/μs
-3db Bandwidth 780MHz
Current - Input Bias 800nA
Voltage - Input Offset 1mV
Supply Current 2.2mA
Current - Output / Channel 52mA
Supply Voltage , Single/Dual (±) ±4V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number MAX4201
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 703647-MAX4201EUK+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4201EUK+T CAD Model

Description

Maxim Integrated MAX4201EUK+T High-Speed Operational Amplifier

The MAX4201EUK+T is a high-performance, low-power operational amplifier designed by Maxim Integrated to deliver precision and efficiency for a wide range of applications. This operational amplifier is characterized by its high speed, low distortion, and excellent video specifications, making it a perfect choice for applications that require fast and accurate signal processing.

With a wide bandwidth of 200MHz and a slew rate of 600V/µs, the MAX4201EUK+T is capable of handling high-speed signals with ease, ensuring that the integrity of the signal is maintained throughout the processing chain. This makes it an ideal component for video broadcasting equipment, high-speed data acquisition systems, and any application where signal fidelity is paramount.

The MAX4201EUK+T operates from a single +2.85V to +5.5V supply or from dual supplies of ±1.425V to ±2.75V, providing designers with flexibility in power supply design. It also features a low-differential gain and phase error of 0.02% and 0.03°, respectively, which contributes to its ability to produce high-quality video signals without introducing significant distortion.

Its low input bias current of 1pA and low input offset voltage of 0.5mV maximize accuracy and reduce the need for external calibration, saving time and resources in circuit design and implementation. Additionally, the MAX4201EUK+T comes in a space-saving 5-pin SOT23 package, making it suitable for compact, space-constrained designs.

With its rail-to-rail output and the ability to drive 150Ω loads, this operational amplifier can directly interface with ADCs or other high-speed input devices without the need for additional buffer stages. The MAX4201EUK+T also includes a disable feature that reduces power consumption when the amplifier is not in use, further enhancing its suitability for battery-powered and portable applications.

In summary, the Maxim Integrated MAX4201EUK+T operational amplifier is a versatile and high-quality component that offers a blend of speed, precision, and low power consumption, making it an excellent choice for engineers and designers working on advanced signal processing applications.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Texas Instruments
IC OPAMP
Lowest to $5.8209

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess