Maxim Integrated Product: MAX4174ABEUK-T Overview
The MAX4174ABEUK-T is a high-precision, low-power, current-sense amplifier from Maxim Integrated. This device is specifically designed for accurately measuring current across shunt resistors, making it an ideal choice for a wide range of applications including power management, system monitoring, and battery charging.
Key Features
- High Accuracy: The MAX4174ABEUK-T offers exceptional accuracy due to its high-precision amplification capability. This accuracy is critical in systems where precise current measurement is necessary for performance and efficiency.
- Low Power Consumption: Designed to operate with minimal power draw, this current-sense amplifier is well-suited for battery-powered and portable applications where power conservation is essential.
- Wide Input Common-Mode Range: This device supports a broad input common-mode range, which allows it to function effectively in systems with varying voltage levels.
- Compact Package: The MAX4174ABEUK-T comes in a small 5-pin SOT23 package, making it an excellent choice for space-constrained applications.
Applications
- Notebook Computers
- Cell Phones
- Battery Management
- Portable Devices
- Power Management Systems
Technical Specifications
| Parameter |
Value |
| Supply Voltage Range |
2.7V to 5.5V |
| Operating Temperature Range |
-40°C to +85°C |
| Gain |
Fixed at 20V/V |
| Package Type |
5-Pin SOT23 |
The MAX4174ABEUK-T is a robust current-sense amplifier that integrates critical features for accurate current measurement, low power consumption, and a compact form factor. Whether it's for consumer electronics, industrial systems, or portable applications, this device from Maxim Integrated provides a reliable solution for current sensing needs.