EN
  • EN
  • DE

MAX4173HCSA

Part No MAX4173HCSA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703616-MAX4173HCSA
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4173HCSA CAD Model

Description

The MAX4173HCSA from Maxim Integrated is a precision, high-side current-sense amplifier that offers a compact and efficient solution for current monitoring in a wide range of applications. This device is designed to detect the current through a shunt resistor placed in the high-side of a power supply or in any other place where current monitoring is necessary, providing an accurate voltage output proportional to the sensed current.

Featuring a wide input common-mode voltage range from 4.5V to 76V, the MAX4173HCSA is versatile enough to handle various systems with different voltage levels. This makes it ideal for automotive, industrial, and communication systems where the supply voltage can vary significantly. The device is capable of operating over the extended industrial temperature range, ensuring reliable performance in harsh environments.

The MAX4173HCSA comes with a fixed gain of 20V/V, which simplifies the design process as there is no need for external gain-setting components. This fixed gain provides a straightforward and predictable amplification of the sensed signal, making it easier to design circuits with precise current monitoring capabilities. The device's low input offset voltage minimizes error, thus enhancing the accuracy of current measurements.

In terms of packaging, the MAX4173HCSA is offered in an 8-pin SOIC package, which is both space-saving and suitable for automated assembly processes. Its small footprint allows for integration into compact PCB layouts, providing a high-performance current-sense solution without sacrificing valuable board space.

Maxim Integrated's commitment to quality means the MAX4173HCSA is manufactured to high standards, ensuring reliability and longevity in your application. Whether you are designing power management systems, battery chargers, or overcurrent protection circuits, the MAX4173HCSA is an excellent choice for your high-side current-sensing needs.

For more detailed information, including datasheets, application notes, and design resources, visit Maxim Integrated's official website or contact their support team for technical assistance.

You May Also Be Interested in

Maxim Integrated
Lowest to $1.7594
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess