EN
  • EN
  • DE

MAX41487ESA

Part No MAX41487ESA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703607-MAX41487ESA
Series MAX series
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MAX41487ESA CAD Model

Description

Maxim Integrated MAX41487ESA Overview

The MAX41487ESA from Maxim Integrated is a high-performance, precision operational amplifier that offers a unique combination of speed, accuracy, and low noise performance. This device is engineered to meet the demands of a wide range of applications, including sensor interfacing, industrial control systems, and medical instrumentation.

Key Features

  • High Gain Bandwidth: The MAX41487ESA boasts a high gain bandwidth product, ensuring excellent frequency response and making it suitable for high-speed signal processing applications.
  • Low Offset Voltage: With its low input offset voltage, this operational amplifier provides accurate signal amplification, minimizing errors in precision applications.
  • Low Noise: The device is designed to have low voltage noise and low current noise, which is critical for applications that require a high signal-to-noise ratio.
  • Single-Supply Operation: It can operate from a single power supply, simplifying the power supply design and making it ideal for battery-powered devices.
  • Wide Supply Range: The MAX41487ESA can operate across a wide supply voltage range, accommodating various application requirements and ensuring flexibility in system design.

Applications

The operational amplifier's superior performance characteristics make it an excellent choice for a variety of applications, including:

  • Active filters and signal conditioning
  • Data acquisition systems
  • Precision instrumentation
  • Medical devices such as ECG and EEG monitors
  • Audio and video equipment

Package and Reliability

The MAX41487ESA comes in a compact 8-pin SOIC package, which is suitable for space-constrained applications. The device is characterized for operation over the industrial temperature range, ensuring reliable performance under varying environmental conditions.

Conclusion

Maxim Integrated's MAX41487ESA operational amplifier is a robust and reliable solution for designers who require high precision, low noise, and high-speed performance. With its versatile features and wide operating range, it stands out as an excellent choice for an array of sophisticated electronic systems.

You May Also Be Interested in

Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess