EN
  • EN
  • DE

MAX4147ESD+T

Part No MAX4147ESD+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 300MHZ 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer Maxim Integrated
Packaging Reel(TR)
Amplifier Type General Purpose
Number of Circuits 2
Output Type Differential
Slew Rate 2000 V/μs
Gain Bandwidth Product 300MHz
-3db Bandwidth 300MHz
Current - Input Bias 9μA
Voltage - Input Offset 500μV
Current - Supply 13mA
Current - Output / Channel 160mA
Operating Temperature Range -40°C ~ 85°C
Mounting Style SMD/SMT
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Device Package 14-SOIC
Win Source Part Number 140704-MAX4147ESD+T
Ultra Librarian 3D Model Ultra Librarian MAX4147ESD+T CAD Model

Description

The MAX4147ESD+T from Maxim Integrated is a high-performance, precision operational amplifier (op-amp) designed for a wide range of applications. This device is particularly well-suited for use in analog filters, data acquisition systems, and industrial control systems where high accuracy and stability are required.

Key Features

  • High Precision: The MAX4147ESD+T offers excellent precision with low offset voltage and low offset voltage drift, ensuring stable and accurate performance over temperature and time.
  • Low Noise: With its low noise characteristics, this op-amp is ideal for sensitive applications, such as audio and instrumentation, where maintaining signal integrity is crucial.
  • Rail-to-Rail Output: The device features rail-to-rail output capability, which allows for a wider dynamic range, making it suitable for single-supply operations and for driving analog-to-digital converters (ADCs).
  • Single-Supply Operation: It is capable of operating from a single +5V supply, simplifying power management in systems where dual supplies are not desirable.
  • Extended Temperature Range: The MAX4147ESD+T is designed to operate over an extended temperature range, making it reliable for use in industrial environments.

Applications

The versatility of the MAX4147ESD+T allows it to be used in a variety of applications, including:

  • Precision analog filters
  • Data acquisition systems
  • Control systems and automation
  • Medical instrumentation
  • Audio equipment
  • Sensor signal conditioning

Package and Availability

The MAX4147ESD+T comes in a compact SOP (Small Outline Package) form, making it easy to integrate into space-constrained designs. It is available in tape and reel packaging, facilitating its use in automated manufacturing environments.

With its combination of precision, low noise, and robust performance, the MAX4147ESD+T operational amplifier from Maxim Integrated is an excellent choice for designers looking to enhance the performance of their high-accuracy circuits.

You May Also Be Interested in

Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess