EN
  • EN
  • DE

MAX4131EBT+

Part No MAX4131EBT+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 6UCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Maxim Integrated
Package Bulk
Product Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 4V/µs
Gain Bandwidth Product 10 MHz
Current - Input Bias 50 nA
Voltage - Input Offset 350 µV
Current - Supply 1mA
Current - Output / Channel 50 mA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 6.5 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 6-WFBGA, CSPBGA
Supplier Device Package 6-UCSP (1.57x1.05)
Standard Package 190 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 703599-MAX4131EBT+
Ultra Librarian 3D Model Ultra Librarian MAX4131EBT+ CAD Model

Description

The MAX4131EBT+ is a high-performance operational amplifier from Maxim Integrated, designed to offer precision and low power consumption for a wide array of applications. This op-amp operates with a single supply voltage, making it versatile for battery-operated devices and systems with limited power availability.

Key Features:

  • Single-Supply Operation: The MAX4131EBT+ is designed to work with a single supply voltage ranging from +2.7V to +6.5V, catering to various electronic circuits and systems.
  • Rail-to-Rail Input/Output: This op-amp can handle input signals and provide output signals that extend to both supply rails, maximizing the dynamic range in applications.
  • Low Power Consumption: With a quiescent current of just 500µA per amplifier, it is ideal for portable and battery-powered applications where power efficiency is crucial.
  • High Output Drive Capability: Capable of delivering 18mA of output current, this device can drive heavier loads when necessary.
  • Excellent AC Performance: It features a gain-bandwidth product of 1.2MHz and a slew rate of 0.5V/µs, ensuring good dynamic response for a variety of applications.

Applications:

The MAX4131EBT+ is suitable for a broad range of applications, such as:

  • Battery-Powered Instruments
  • Data Acquisition Systems
  • Portable Medical Devices
  • Audio Equipment
  • Sensor Signal Conditioning
  • Process Control

Package and Reliability:

The MAX4131EBT+ comes in a compact 6-pin TDFN-EP package, offering a space-saving solution for densely packed PCBs. The extended temperature range from -40°C to +85°C ensures reliable performance across various environmental conditions.

Conclusion:

With its combination of low power consumption, rail-to-rail input/output, and robust performance, the MAX4131EBT+ from Maxim Integrated stands out as a top choice for designers seeking an op-amp that delivers both precision and efficiency. Whether it's for a portable device or a complex industrial system, this operational amplifier is engineered to meet the demands of today's innovative electronics.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2673 $58.9498
63+ $1.8596 $117.1548
97+ $1.8018 $174.7746
133+ $1.7441 $231.9653
172+ $1.6851 $289.8372
230+ $1.5119 $347.7370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess