EN
  • EN
  • DE

TPS22968DPUR

Part No TPS22968DPUR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC LOAD SWITCH 6A DUAL 14WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 2
Output Type N-Channel
Voltage - Load 0.8 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 4A
Rds On (Typ) 27 mOhm
Input Type Non-Inverting
Features Load Discharge, Slew Rate Controlled
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 14-WSON (3x2)
Win Source Part Number 1111433-TPS22968DPUR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS22968DPUR CAD Model

Description

The TPS22968DPUR is a high-performance, feature-rich integrated circuit designed by Texas Instruments, a leader in semiconductor solutions. This compact power switch is engineered to handle a wide range of applications, from portable electronics to industrial systems, providing efficient power distribution and management.

Key Features

  • Input Voltage Range: The device supports an input voltage range from 1.62V to 5.5V, making it versatile for various power supply requirements.
  • Current Handling: It can deliver an output current up to 4A, suitable for high-power applications.
  • Low On-Resistance: The TPS22968DPUR boasts an ultra-low on-resistance (RON) of typically 16 mΩ at a VBIAS of 5V, ensuring minimal voltage drop across the switch and maximizing efficiency.
  • Quick Output Discharge: An integrated quick output discharge transistor provides a rapid discharge of the output capacitance when the switch is turned off, which is crucial for power sequencing and system protection.
  • Adjustable Rise Time: The adjustable rise time feature helps to mitigate inrush current, enhancing system stability and reducing the likelihood of nuisance trips.
  • Undervoltage Lockout (UVLO): The UVLO protection ensures that the switch remains off if the input voltage drops below a certain threshold, protecting the device and downstream components.
  • Over-Temperature Protection: The built-in over-temperature protection safeguards the device against excessive heat that could otherwise lead to system failure.

Applications

The TPS22968DPUR is ideal for a wide array of applications, including but not limited to:

  • Smartphones, Tablets, and Portable Electronics
  • Servers and Telecommunication Equipment
  • Industrial Controls and Automation Systems
  • Power Management for Peripheral Ports

Package and Quality

This power switch is available in a compact, space-saving 14-pin UQFN package (DPUR suffix), which is optimized for minimal footprint and low-profile applications. Texas Instruments is committed to delivering high-quality products, and the TPS22968DPUR is no exception, ensuring reliable performance in a range of environmental conditions.

For detailed specifications, application notes, and support documentation, visit the Texas Instruments website.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8185 $53.2025
150+ $0.6716 $100.7400
235+ $0.6507 $152.9145
320+ $0.6297 $201.5040
415+ $0.6087 $252.6105
550+ $0.5457 $300.1350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess