EN
  • EN
  • DE

MAX4117ESA+T

Part No MAX4117ESA+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CFA 400MHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Obsolete(EOL)
Amplifier Type Current Feedback
Number of Circuits 2
Slew Rate 1200 V/μs
-3db Bandwidth 400MHz
Current - Input Bias 3.5μA
Voltage - Input Offset 1mV
Operating Supply Current 5mA
Channel Output Current 80mA
Supply Voltage - Operating ±4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1068095-MAX4117ESA+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4117ESA+T CAD Model

Description

Maxim Integrated MAX4117ESA+T High-Speed Operational Amplifiers

The MAX4117ESA+T is a high-performance operational amplifier (op-amp) from Maxim Integrated, designed to deliver precision and speed for a wide range of applications. This op-amp is well-suited for tasks that require fast settling times, low distortion, and high output drive capability. It is commonly used in systems such as ADC buffers, DAC current-to-voltage converters, and high-speed signal processing circuits.

With a wide bandwidth of 200MHz and a slew rate of 600V/µs, the MAX4117ESA+T ensures that signals are amplified with minimal delay and high fidelity. This makes it an excellent choice for video processing, communication systems, and any application where maintaining signal integrity is crucial.

The device operates from a single +5V supply or dual supplies of ±2.5V, providing flexibility for various circuit designs. Additionally, with a quiescent current of just 5.2mA, the MAX4117ESA+T is optimized for low-power consumption without sacrificing performance, making it ideal for battery-powered devices and power-sensitive applications.

Furthermore, the MAX4117ESA+T features a high output current of 80mA, which allows it to drive heavy loads with ease. This capability is particularly important in applications such as driving cables or buffering for A/D converters, where a strong output drive is necessary to overcome the capacitance and resistance of the load.

The MAX4117ESA+T comes in a compact 8-pin SOIC package, which is suitable for space-constrained applications. The small footprint of the device enables it to be integrated into systems with limited PCB real estate, while still providing the powerful features of a full-sized op-amp.

In summary, the Maxim Integrated MAX4117ESA+T is a versatile, high-speed operational amplifier that offers excellent performance for a range of demanding applications. Its combination of speed, precision, and low-power operation makes it a smart choice for designers looking to optimize their signal processing circuits.

Key Features:

  • 200MHz Bandwidth
  • 600V/µs Slew Rate
  • Low-Distortion Performance
  • 80mA Output Drive Capability
  • Single +5V or Dual ±2.5V Supply Operation
  • Low 5.2mA Supply Current
  • 8-Pin SOIC Package

You May Also Be Interested in

Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess