EN
  • EN
  • DE

MAX410EPA

Part No MAX410EPA
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Single/Dual/Quad, 28MHz, Low-Noise, Low-Voltage, Precision Op Amps | IC OPAMP GP 1 CIRCUIT 8DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Amplifier Type General Purpose
Slew Rate 4.5V/μs
Gain Bandwidth Product 28MHz
Current - Input Bias 80nA
Voltage - Input Offset 120μV
Supply Current 2.5mA
Current - Output / Channel 35mA
Supply Voltage , Single/Dual (±) 4.8V ~ 10.5V, ±2.4V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number MAX410
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1213480-MAX410EPA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX410EPA CAD Model

Description

The MAX410EPA from Maxim Integrated is a high-performance operational amplifier designed for applications that require low noise and high precision. This operational amplifier features a unique combination of low voltage noise, low offset voltage, and low drift over temperature, making it an ideal choice for high-fidelity audio, instrumentation, and other sensitive analog circuits.

Key Features

  • Low Voltage Noise: The MAX410EPA boasts an exceptional voltage noise density of only 2.5nV/√Hz at 1kHz, which helps to maintain signal integrity in noise-sensitive applications.
  • Low Offset Voltage: With a typical input offset voltage of just 250µV, this op-amp ensures high accuracy and stability in your circuit designs.
  • Low Drift: Temperature-induced variations are minimized thanks to the low drift characteristic of 3µV/°C, providing consistent performance across a wide range of operating conditions.
  • High Gain Bandwidth Product: The device features a gain bandwidth product of 28MHz, which allows for high-speed signal processing without significant distortion.
  • Single-Supply Operation: It is capable of operating from a single +4.5V to +36V supply or dual supplies of ±2.25V to ±18V, adding to its versatility in different circuit configurations.
  • Low Total Harmonic Distortion: The MAX410EPA has a total harmonic distortion plus noise (THD+N) of 0.0006%, preserving the integrity of audio signals.

Applications

The MAX410EPA is well-suited for a variety of applications, including:

  • High-Fidelity Audio Equipment
  • Precision Instrumentation
  • Active Filters and Buffers
  • Data Acquisition Systems
  • Professional Microphone Preamplifiers

Package Information

The MAX410EPA comes in an 8-pin DIP (Dual In-Line Package) format, which is a widely used package type for easy insertion into socketed or through-hole PCB assemblies.

Conclusion

Maxim Integrated's MAX410EPA operational amplifier is a top-tier choice for designers looking to enhance the performance of their analog circuits. Its low noise, precision, and stability under varying conditions make it a reliable and effective component for achieving superior signal amplification.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess