EN
  • EN
  • DE

MAX4108ESA+T

Part No MAX4108ESA+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Maxim Integrated
Package Bulk
Product Status Active
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 1200V/µs
-3db Bandwidth 400 MHz
Current - Input Bias 12 µA
Voltage - Input Offset 1 mV
Current - Supply 20mA
Current - Output / Channel 100 mA
Voltage - Supply Span (Min) 12 V
Voltage - Supply Span (Max) 12 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 211405-MAX4108ESA+T
Ultra Librarian 3D Model Ultra Librarian MAX4108ESA+T CAD Model

Description

Maxim Integrated MAX4108ESA+T High-Speed, Low-Noise Op-Amps

The MAX4108ESA+T from Maxim Integrated is a high-performance operational amplifier designed for applications that demand low noise and high speed. This device is part of a family of monolithic, high-speed, low-noise op-amps that are optimized for a wide range of applications, including video, RF, IF, and communication systems.

With its wide bandwidth and fast settling time, the MAX4108ESA+T is particularly well-suited for high-speed data acquisition systems, cable drivers, and any other system where signal integrity is paramount. The device operates with a single supply voltage ranging from +4.5V to +11V or dual supplies of ±2.25V to ±5.5V, providing designers with flexibility in power supply management.

The MAX4108ESA+T features a high slew rate of 600V/µs and a gain bandwidth product of 325MHz, which ensures that signals are amplified with minimal distortion. This makes it an excellent choice for driving high-performance ADCs or buffering high-speed DACs. Additionally, the low differential gain and phase error of 0.02% and 0.03°, respectively, make this op-amp ideal for video applications where maintaining signal fidelity is critical.

With its low input voltage noise density of 2.4nV/√Hz at 1kHz, the MAX4108ESA+T preserves the integrity of low-level signals, making it suitable for sensitive instrumentation and audio applications. The device also boasts a high output current of 70mA, allowing it to drive heavy loads without compromising performance.

The MAX4108ESA+T comes in a compact 8-pin SOIC package, which is conducive to space-constrained designs. Its extended temperature range of -40°C to +85°C ensures reliable operation in a variety of environments. Maxim Integrated's commitment to quality means that this op-amp is a reliable and durable choice for demanding applications.

Overall, the MAX4108ESA+T operational amplifier is a versatile and high-quality component that offers a balance of speed, noise performance, and power consumption, making it an excellent choice for designers looking to optimize their signal processing circuits.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.4752 $59.8016
19+ $6.1331 $116.5289
30+ $5.9413 $178.2390
41+ $5.7496 $235.7336
52+ $5.5579 $289.0108
70+ $4.9838 $348.8660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess