EN
  • EN
  • DE

MAX4107ESA+T

Part No MAX4107ESA+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703579-MAX4107ESA+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4107ESA+T CAD Model

Description

MAX4107ESA+T High-Speed, Low-Noise, Low-Distortion Amplifier

The MAX4107ESA+T from Maxim Integrated is a high-performance operational amplifier designed for applications requiring fast settling times, low noise, and low harmonic distortion. This amplifier is ideal for use in high-speed communication systems, video processing, and high-fidelity audio equipment, as well as for driving high-performance ADCs in data acquisition systems.

Key Features

  • High-Speed Performance: With its wide bandwidth of 500MHz and a slew rate of 2400V/µs, the MAX4107ESA+T provides excellent dynamic response, making it suitable for high-speed signal processing applications.
  • Low Noise: The amplifier has a low input voltage noise of only 2.7nV/√Hz, which helps to maintain signal integrity and reduces the overall noise floor in sensitive applications.
  • Low Distortion: With Total Harmonic Distortion (THD) plus noise as low as -80dBc at 5MHz, this device ensures high-quality signal amplification with minimal signal degradation.
  • Single-Supply Operation: The MAX4107ESA+T can operate from a single +3.3V to +5.5V supply, providing flexibility in various circuit designs and simplifying power management.
  • Output Disable Feature: The amplifier includes an output disable feature that allows the output to be placed in a high-impedance state, which is useful for multiplexing applications.
  • Compact Package: The device is available in an 8-pin SOIC package, which saves space on printed circuit boards.

Applications

The MAX4107ESA+T's combination of speed, precision, and low-power operation makes it an excellent choice for a wide range of applications, including:

  • High-Definition Video Equipment
  • Professional Video Switching
  • Broadcast Equipment
  • Test and Measurement Instruments
  • High-Speed Data Acquisition Systems
  • High-Fidelity Audio Systems

With its robust feature set and Maxim Integrated's reputation for quality, the MAX4107ESA+T is a reliable choice for design engineers looking to enhance performance in high-speed signal processing applications.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
Lowest to $1.6495
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess