EN
  • EN
  • DE

MAX4100ESA+T

Part No MAX4100ESA+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703567-MAX4100ESA+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4100ESA+T CAD Model

Description

Maxim Integrated MAX4100ESA+T High-Speed, Low-Power Voltage Feedback Amplifier

The Maxim Integrated MAX4100ESA+T is a precision, high-speed voltage feedback amplifier designed to address the needs of a wide array of applications requiring fast settling times, low power consumption, and high-fidelity signal amplification. This amplifier is an excellent choice for designers looking to improve the performance of their systems in areas such as video processing, communication systems, A/D converter drivers, and high-speed data acquisition.

Key Features

  • High Speed: With a slew rate of 600V/µs and a bandwidth of 325MHz at a gain of +2, the MAX4100ESA+T is capable of handling high-speed signals with ease, making it suitable for video and high-speed data applications.
  • Low Power Consumption: Operating with a supply current of just 5.5mA, this amplifier is optimized for power-sensitive designs, ensuring efficient operation without sacrificing performance.
  • Low Differential Gain and Phase Errors: This feature makes the MAX4100ESA+T ideal for video signal amplification, ensuring minimal distortion and high-quality image reproduction.
  • Wide Supply Range: The device operates from a single +4.5V to +11V supply or from dual ±2.25V to ±5.5V supplies, providing flexibility in various circuit configurations.
  • Output Short-Circuit Protection: Built-in protection mechanisms safeguard the amplifier against damage from output short circuits, enhancing its reliability and longevity.

Applications

  • Video amplifiers
  • Cable drivers
  • Communications devices
  • ADC buffer amplifiers
  • High-speed data-acquisition systems

The MAX4100ESA+T comes in a small 8-pin SOIC package, which is conducive to compact designs and helps in minimizing board space. The amplifier's performance is characterized by its ability to deliver high-speed, low-distortion signal amplification with excellent video specifications, making it a versatile component for both consumer and professional-grade applications.

Overall, the Maxim Integrated MAX4100ESA+T voltage feedback amplifier is a robust and reliable solution that provides designers with the speed, power efficiency, and performance necessary to develop advanced electronic systems.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.6011
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
Need more? Email Us
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.7039 $59.4858
53+ $2.2188 $117.5964
81+ $2.1495 $174.1095
112+ $2.0802 $232.9824
144+ $2.0109 $289.5696
193+ $1.8030 $347.9790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,290 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess