EN
  • EN
  • DE

MAX4090EXT

Part No MAX4090EXT
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 703558-MAX4090EXT
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4090EXT CAD Model

Description

Introducing the MAX4090EXT from Maxim Integrated

The MAX4090EXT is a high-performance, low-power operational amplifier (op-amp) designed by Maxim Integrated to meet the demanding requirements of a wide array of applications. This precision op-amp delivers unparalleled accuracy and stability, making it an ideal choice for critical signal processing tasks in industrial, medical, and consumer electronics markets.

Key Features

  • High Precision: The MAX4090EXT offers a low offset voltage and drift, ensuring accurate signal amplification with minimal error over time and temperature variations.
  • Low Power Consumption: Engineered for efficiency, this op-amp features a low quiescent current, which is crucial for battery-powered devices and energy-sensitive applications.
  • Wide Supply Voltage Range: Accommodating a broad range of power supplies, the MAX4090EXT operates effectively across a wide voltage range, adding to its versatility in different circuit designs.
  • Stable and Reliable: With its robust design, the MAX4090EXT provides consistent performance and is resistant to variations in external conditions, ensuring long-term reliability.

Applications

The MAX4090EXT's precision and low-power characteristics make it suitable for various applications, including:

  • Portable Instrumentation
  • Sensor Signal Conditioning
  • Data Acquisition Systems
  • Active Filtering
  • Medical Devices
  • Automotive Electronics

Technical Specifications

Maxim Integrated has equipped the MAX4090EXT with technical specifications that cater to the needs of sophisticated electronic systems:

  • Low Input Offset Voltage
  • Low Input Bias Current
  • High Gain Bandwidth Product
  • Single or Dual Supply Operation
  • Extended Temperature Range

Quality and Support

Maxim Integrated is committed to delivering high-quality products. The MAX4090EXT is no exception, with rigorous testing and quality assurance measures in place to ensure its performance. Additionally, customers can benefit from Maxim Integrated's extensive support network, including technical documentation, application notes, and customer service, to facilitate seamless integration into their projects.

For engineers seeking a reliable and efficient operational amplifier, the MAX4090EXT from Maxim Integrated stands out as a component that combines precision, power efficiency, and flexibility in one compact package.

You May Also Be Interested in

Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.2613 $67.5678
13+ $9.2400 $120.1200
20+ $8.9513 $179.0260
27+ $8.6625 $233.8875
35+ $8.3738 $293.0830
47+ $7.5075 $352.8525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess