EN
  • EN
  • DE

MAX4090AAXT

Part No MAX4090AAXT
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703556-MAX4090AAXT
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4090AAXT CAD Model

Description

Maxim Integrated MAX4090AAXT High-Side Current-Sense Amplifier

The Maxim Integrated MAX4090AAXT is a precision, high-side current-sense amplifier designed to monitor current flow in power management systems. This compact and efficient device is ideal for a wide range of applications, including battery management, overcurrent protection, and power monitoring in automotive, industrial, and communication systems.

The MAX4090AAXT operates over a wide supply voltage range from 2.7V to 28V, making it suitable for both low and high voltage systems. It features a high voltage gain of 100V/V, allowing for precise current measurement even at low sense voltages. This high-side current-sense amplifier is capable of detecting current via a sense resistor placed in the power supply's high side, which allows for ground-referenced loads without disrupting the ground path.

One of the key advantages of the MAX4090AAXT is its low input offset voltage, which ensures accurate current measurement and minimizes error. Additionally, the device boasts a fast response time, which is critical for systems that require quick reaction to overcurrent conditions. With its wide bandwidth, the MAX4090AAXT can accurately track rapid changes in load current, providing real-time monitoring capabilities.

The MAX4090AAXT is offered in a small 6-pin SOT23 package, making it an excellent choice for space-constrained applications. Its compact size does not compromise performance or reliability, as it is designed to operate over the extended industrial temperature range of -40°C to +125°C, ensuring functionality in harsh environments.

For designers looking for a robust and precise current-sense solution, the Maxim Integrated MAX4090AAXT offers a blend of features that make it a versatile choice for a multitude of applications. Its ease of use, coupled with high accuracy and reliability, ensures that it can meet the stringent requirements of modern electronic systems.

Overall, the MAX4090AAXT is an excellent choice for designers who require a high-performance current-sensing solution in a compact package, with the reliability and quality that Maxim Integrated is known for.

You May Also Be Interested in

Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $1.9008
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess