EN
  • EN
  • DE

CNY66B

Part No CNY66B
Manufacturer Vishay
Catalog Optoisolators - Transistor, Photovoltaic Output
Description OPTOISOLATOR 13.9KV TRANS 4-DIP / Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Vishay Semiconductor Opto Division
Packaging Tube
Number of Channels 1
Voltage - Isolation 13900VDC
Current Transfer Ratio (Minimum) 100% @ 10mA
Current Transfer Ratio (Maximum) 200% @ 10mA
Turn On / Turn Off Time (Typ) 5μs, 3μs
Rise / Fall Time (Typ) 2.4μs, 2.7μs
Input Type DC
Output Type Transistor
Output Voltage MAX 32V
Output Current per Channel 50mA
Voltage - Forward (Vf) (Typ) 1.25V
Current - DC Forward (If) (Maximum) 75mA
Vce Saturation (Maximum) 300mV
Operating Temperature Range -55°C ~ 85°C
Mounting Style Through Hole
Package 4-DIP (0.300", 7.62mm)
Manufacturer Package 4-DIP
Win Source Part Number 771698-CNY66B
Popularity Medium
Supply and Demand Status Limited
Family Name CNY64
Introduction Date June 30, 2010
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian CNY66B CAD Model

Description

The CNY66B from Vishay Semiconductor Opto Division is a transistor output type optocoupler.

  • Current Transfer Ratio (Minimum): 100% @ 10mA
  • Current Transfer Ratio (Maximum): 200% @ 10mA
  • Package Style: 4-DIP (0.300", 7.62mm)
  • Mounting: Through hole
  • Operating Temperature Range: -55°C to 85°C
  • Input Type: DC
  • Forward Voltage: 1.25V
  • Rise and Fall Time: 2.4μs and 2.7μs
  • Number of Channels: 1
  • Isolation Voltage: 13900VDC
  • Output Voltage Max: 32V
  • Output Current per Channel: 50mA
  • Current DC forward: 75mA
  • Family: CNY64
  • Status: Limited
  • Estimated EOL date: 2023

You May Also Be Interested in

Vishay
OPTOISO 5.3KV 2CH DARL 8SMD
Lowest to $212.0896
Goodwork Semiconductor Co., Ltd .
Phototransistor Output 5kVrms 1 Channel DIP-4
Lowest to $0.0641
Toshiba Semiconductor and Storage
150mA 1.2V@100mA,10mA 300V 5V 1.15V DC SOP-4-2.54mm Transistor, Photovoltaic Output Optoisolators RoHS
Lowest to $0.5385
Toshiba Semiconductor and Storage
TLP3230(TP15,F) Toshiba MOSFET Output Optocouplers Photorelay Voff=20V Ion=0.12A Ron=5Ohm datasheet, inventory, & pricing.
Lowest to $7.2762
Everlight Electronics Co Ltd
OPTOISOLTR
Lowest to $0.1749
Toshiba Semiconductor and Storage
50mA [email protected],8mA 80V 5V 1.25V DC SO-4-175mil Transistor, Photovoltaic Output Optoisolators RoHS
Lowest to $0.4075
Vishay
OPTOCOUPLER, PHOTOTRANSISTOR OUT
Lowest to $0.4366
Infineon Technologies
OPTOISO 2.5KV 2CH PHVOLT 8-SMT
Lowest to $11.0598
COSMO
50mA 100mV@10mA,2mA 80V 6V 1.1V DC SOP-4-1.27mm Transistor, Photovoltaic Output Optoisolators RoHS
Lowest to $0.0845

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7211 $52.0954
33+ $3.0532 $100.7556
51+ $2.9578 $150.8478
70+ $2.8624 $200.3680
91+ $2.7670 $251.7970
121+ $2.4807 $300.1647
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess