EN
  • EN
  • DE

MAX4073FAUT

Part No MAX4073FAUT
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components
Description IC OPAMP CUR SENS 1.7MHZ SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Amplifier Type Current Sense
Number of Circuits 1
-3db Bandwidth 1.7MHz
Current - Input Bias 40μA
Voltage - Input Offset 1mV
Operating Supply Current 500μA
Supply Voltage - Operating 3 V to 28 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 211366-MAX4073FAUT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4073FAUT CAD Model

Description

Maxim Integrated MAX4073FAUT High-Side Current-Sense Amplifier

The MAX4073FAUT from Maxim Integrated is a sophisticated high-side current-sense amplifier designed for precision current measurement applications. It's a compact, efficient solution for systems requiring current monitoring of battery packs, power supplies, and other electronic circuits where high-side current sensing is crucial.

This high-accuracy device operates over a wide supply voltage range from 2.7V to 28V, making it highly versatile for use in various applications. The MAX4073FAUT is capable of sensing the voltage across shunt resistors over a wide range of common-mode voltages from 0V to 28V, independent of the supply voltage. This feature allows the device to accurately monitor the current even in high-voltage systems without compromising performance.

One of the standout features of the MAX4073FAUT is its precision. It offers an accuracy level that ensures reliable current measurements, which is essential for system control and protection. With a low input offset voltage, the device is able to detect small changes in shunt voltage, which translates to precise current sensing.

The device comes in a tiny SOT23 package, making it an ideal choice for space-constrained applications. Its small footprint does not compromise its functionality or performance, which is why it is a popular choice among designers looking to save board space without sacrificing quality.

Moreover, the MAX4073FAUT boasts a low quiescent current, which helps to minimize power consumption in battery-operated devices, thereby extending battery life. This feature is particularly important in portable and wearable technology where power efficiency is critical.

With its robust design, the MAX4073FAUT also includes integrated fault protection against overvoltage conditions, ensuring the longevity and reliability of the device under harsh operating conditions. This makes it a robust choice for industrial and automotive applications as well as consumer electronics.

In summary, the Maxim Integrated MAX4073FAUT high-side current-sense amplifier is a highly reliable, precise, and power-efficient component suitable for a wide range of applications that require accurate high-side current monitoring.

You May Also Be Interested in

Littelfuse Inc.
TRIAC 800V 16A TO220AB
Lowest to $1.2416
Microsemi Corporation
TRANSCEIVER
Lowest to $1.9566
Microsemi Corporation
DUAL OUTPUT PWM CONTROLLERS WITH 5-BIT DAC | IC REG CTRLR INTEL 2OUT 16SOIC
Need more? Email Us
Linear Technology
3V Single Chip 12-Bit Data Acquisition System | 3V 12-BIT SINGLE INPUT, WITH S/H
Need more? Email Us
Maxim Integrated
IC CONVERTER DDR 10TDFN
Lowest to $0.8254
Linear Technology
5V High Efficiency Step-Down Switching Regulator Controller | IC REG CTRLR BUCK 8SOIC
Need more? Email Us
Microsemi Corporation
High Performance CCFL Controller | TRANSCEIVER
Lowest to $2.3816
Maxim Integrated
IC REG LDO 2.5V 0.5A 6TDFN
Lowest to $1.3571
Bright Power
BP2808B Efficient Power Management IC
Lowest to $0.3361

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5640 $62.5600
95+ $1.2834 $121.9230
140+ $1.2432 $174.0480
195+ $1.2032 $234.6240
250+ $1.1630 $290.7500
335+ $1.0427 $349.3045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess