EN
  • EN
  • DE

MAX4069AUB+

Part No MAX4069AUB+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURR SENSE 1 CIRCUIT 10UMAX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Amplifier Type Current Sense
-3db Bandwidth 100kHz
Current - Input Bias 2.4μA
Voltage - Input Offset 80μV
Supply Current 100μA
Supply Voltage , Single/Dual (±) 2.7V ~ 24V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-uMAX
Family Part Number MAX4069
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 703530-MAX4069AUB+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4069AUB+ CAD Model

Description

Maxim Integrated MAX4069AUB+ Overview

The MAX4069AUB+ is a high-performance, low-distortion operational amplifier (op-amp) designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This precision op-amp is ideal for a wide range of applications, including audio processing, active filters, and sensor signal conditioning. Its compact µMAX-10 package makes it suitable for space-constrained applications while providing excellent thermal performance.

Key Features and Benefits

  • High Fidelity: With a Total Harmonic Distortion plus Noise (THD+N) of just 0.0005%, the MAX4069AUB+ ensures high-fidelity audio signal amplification, making it perfect for professional audio equipment.
  • Low Voltage Noise: A low voltage noise density of 8nV/√Hz at 1kHz minimizes background noise, providing a clean amplification signal that is essential for precision applications.
  • Power Efficiency: The device operates from a single 2.7V to 5.5V power supply, which allows for efficient power usage in battery-powered devices.
  • Rail-to-Rail Outputs: The MAX4069AUB+ features rail-to-rail outputs, which maximize the dynamic range in applications with limited supply voltages.
  • Wide Bandwidth: With a gain bandwidth product of 10MHz, this op-amp can handle a broad range of frequencies, making it versatile for various signal processing tasks.

Applications

The Maxim Integrated MAX4069AUB+ is a versatile component suitable for a variety of applications, including:

  • Professional Audio Equipment
  • Active Filters
  • Sensor Interfaces
  • Portable and Battery-Powered Devices
  • Data Acquisition Systems
  • Analog Signal Conditioning

Reliability and Quality

Maxim Integrated is known for its commitment to quality and reliability. The MAX4069AUB+ is no exception, and it is designed to meet the stringent demands of industrial and commercial applications. Its extended temperature range ensures performance in diverse environments, and with Maxim's rigorous testing procedures, users can expect consistent and reliable operation.

Conclusion

The MAX4069AUB+ from Maxim Integrated is a high-quality, low-distortion operational amplifier that offers a combination of performance, versatility, and efficiency, making it a top choice for designers looking to enhance their audio quality or signal processing capabilities in a compact form factor.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2989 $52.7824
37+ $2.7068 $100.1516
58+ $2.6223 $152.0934
79+ $2.5377 $200.4783
102+ $2.4531 $250.2162
137+ $2.1993 $301.3041
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess