EN
  • EN
  • DE

MAX4063EUD+

Part No MAX4063EUD+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description Audio Amp Microphone 1-CH Mono Class-AB 14-Pin TSSOP / IC PREAMP AUDIO STER AB 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Class AB
Output Type 2-Channel (Stereo)
Supply Voltage - Operating 2.4 V to 5.5 V
Features Differential Inputs, Microphone, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 14-TSSOP
Dimension 14-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 131289-MAX4063EUD+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MAX4063
Introduction Date April 01, 2002
ECCN EAR99
Country of Origin Malaysia, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX4063EUD+ CAD Model

Description

Maxim Integrated MAX4063EUD+ Differential Microphone Preamplifier IC

The MAX4063EUD+ is a high-performance, differential microphone preamplifier optimized for portable digital audio applications. It is a product of Maxim Integrated, a company known for its innovative and reliable analog and mixed-signal engineering solutions. This preamplifier IC is designed to enhance the audio quality of applications requiring excellent noise suppression and a wide dynamic range.

Key Features:

  • Low Noise Performance: The MAX4063EUD+ boasts a low input-referred noise density, making it ideal for capturing high-quality audio without the interference of unwanted signals.
  • High PSRR: With a high power supply rejection ratio (PSRR), this IC ensures that variations in the power supply do not affect the audio signal, thus maintaining signal integrity even in noisy environments.
  • Adjustable Gain: The preamplifier offers adjustable gain settings through external resistors, providing flexibility to match the sensitivity of various microphones and recording conditions.
  • Differential Inputs: The differential input structure provides improved noise rejection and is well-suited for balanced microphone configurations.
  • Low Power Consumption: Designed for portable devices, the MAX4063EUD+ operates with low power consumption, extending the battery life of the end product.
  • Small Package: The IC comes in a compact TSSOP-14 package, making it suitable for space-constrained applications such as mobile phones, tablets, and laptops.

Applications:

The versatility of the MAX4063EUD+ makes it an excellent choice for a wide range of applications, including:

  • Smartphones and Tablets
  • Notebook Computers
  • Portable Audio Recorders
  • Bluetooth Headsets
  • Conference Phones
  • Other Audio Devices Requiring a Differential Audio Input

In conclusion, the Maxim Integrated MAX4063EUD+ differential microphone preamplifier IC is a superior choice for designers looking to improve audio performance in their digital devices. With its low noise characteristics, high PSRR, and flexible gain settings, it stands out as a robust solution for high-quality audio amplification needs.

You May Also Be Interested in

Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us
UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
Analog Devices Inc.
Class-D Audio Power Amplifier
Lowest to $10.9090
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.2168
ams
IC AMP CLASS AB STEREO 24QFN / Amplifier IC 2-Channel (Stereo) Class AB 24-QFN (4x4)
Lowest to $1.5774
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2106 $57.4742
15+ $6.7369 $101.0535
23+ $6.5264 $150.1072
32+ $6.3158 $202.1056
41+ $6.1053 $250.3173
55+ $5.4737 $301.0535
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,700 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess