EN
  • EN
  • DE

MAX4051ACEE+T

Part No MAX4051ACEE+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Multiplexer Single 8:1 16-Pin QSOP T/R / IC MULTIPLEXER 8X1 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Number of Circuits 1
On-State Resistance (Maximum) 100 Ohm
Channel-to-Channel Matching (ΔRon) 6 Ohm (Maximum)
Operating Supply Voltage 2 V ~ 16 V
Dual Voltage Supply ±2.7 V ~ 8 V
Switch Time (Ton, Toff) (Maximum) 175ns, 150ns
Charge Injection 2pC
Channel Capacitance (CS(off), CD(off)) 2pF, 2pF
Current - Leakage (IS(off)) (Maximum) 100pA
Crosstalk -90dB @ 100kHz
Operating Temperature Range 0°C ~ 70°C (TA)
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-QSOP
Win Source Part Number 786084-MAX4051ACEE+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4051A
Introduction Date May 01, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX4051ACEE+T CAD Model

Description

Maxim Integrated MAX4051ACEE+T Analog Multiplexer

The MAX4051ACEE+T from Maxim Integrated is a high-performance, single-ended, 8-channel analog multiplexer that operates with a single +4.5V to +30V supply or dual ±4.5V to ±20V supplies. This CMOS device is designed for precision signal routing in a variety of applications, including data acquisition systems, communication systems, and industrial control equipment.

Featuring low on-resistance (100Ω max) and low charge injection (10pC max), the MAX4051ACEE+T ensures that signals are switched with minimal distortion and high accuracy. The device also boasts low crosstalk and off-isolation, making it suitable for handling multiple signals in close proximity without interference.

The MAX4051ACEE+T comes in a compact 16-pin QSOP package, making it an ideal choice for space-constrained applications. Its extended temperature range of -40°C to +85°C allows for reliable operation in harsh environments, ensuring consistent performance across various temperature conditions.

With its break-before-make switching action, the MAX4051ACEE+T prevents momentary shorting when switching channels, thereby protecting sensitive circuitry. The multiplexer's digital inputs are TTL and CMOS logic compatible, allowing for easy integration into digital systems.

Additional features of the MAX4051ACEE+T include fast switching times (tON = 175ns max, tOFF = 145ns max), which contribute to efficient system performance, and low power consumption, which is critical for battery-operated and power-sensitive applications. The device also offers ESD protection greater than 2000V, ensuring durability and long-term reliability.

Overall, the Maxim Integrated MAX4051ACEE+T analog multiplexer is a versatile and robust component for designers who require a high-quality signal routing solution that combines compact size, precision performance, and compatibility with a wide range of supply voltages.

  • Part Number: MAX4051ACEE+T
  • Manufacturer: Maxim Integrated
  • Package: 16-pin QSOP
  • Supply Voltage Range: +4.5V to +30V, or ±4.5V to ±20V
  • On-Resistance: 100Ω max
  • Charge Injection: 10pC max
  • Temperature Range: -40°C to +85°C
  • Logic Compatibility: TTL/CMOS
  • ESD Protection: >2000V

You May Also Be Interested in

Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess