Maxim Integrated MAX4042ESA+ Precision Voltage Reference
The Maxim Integrated MAX4042ESA+ is a high-quality, precision voltage reference component designed for applications requiring a stable and accurate voltage source. This device is ideal for use in high-performance data converters, portable instrumentation, and industrial control systems, where consistent voltage is crucial for maintaining the integrity of the signal processing.
The MAX4042ESA+ offers a low dropout voltage and a precision output voltage of 4.096V, which is a common reference voltage for 12-bit analog-to-digital converters (ADCs) and digital-to-analog converters (DACs). This fixed voltage reference is highly stable, with a low temperature coefficient, ensuring minimal voltage deviation over a wide range of operating temperatures (-40°C to +85°C).
One of the key features of the MAX4042ESA+ is its low output noise, which makes it suitable for sensitive applications such as medical devices and precision measurement equipment. Additionally, the device has a low supply current, making it an excellent choice for battery-powered devices where power conservation is critical.
The MAX4042ESA+ comes in a compact 8-pin SOIC package, which is easy to integrate into various circuit designs. The small footprint allows for space-saving on the PCB, while still providing the high performance expected from Maxim Integrated products.
With its high precision and stability, the Maxim Integrated MAX4042ESA+ voltage reference is an essential building block for systems that demand the highest level of accuracy and reliability. Whether you are designing a sophisticated medical device or a robust industrial control system, the MAX4042ESA+ provides the performance and consistency needed to ensure your application operates at its best.
Key Specifications:
- Output Voltage: 4.096V
- Temperature Coefficient: Low
- Package Type: 8-pin SOIC
- Operating Temperature Range: -40°C to +85°C
- Low Dropout Voltage
- Low Supply Current
- Low Output Noise