EN
  • EN
  • DE

MAX4039EUB+T

Part No MAX4039EUB+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Dual GP R-R O/P 3.6V 10-Pin uMAX T/R / IC OPAMP GP 4KHZ RRO 10UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Amplifier Type General
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 0.004 V/μs
GBP - Gain Bandwidth Product 4kHz
Current - Input Bias 1pA
Voltage - Input Offset 200μV
Operating Supply Current 3μA
Output Current per Channel 13mA
Dual Supply Voltage (±) 1.8 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-uMAX
Win Source Part Number 786079-MAX4039EUB+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4039
Introduction Date January 01, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX4039EUB+T CAD Model

Description

Maxim Integrated MAX4039EUB+T Amplifiers

The MAX4039EUB+T from Maxim Integrated is a high-performance, low-voltage, quad operational amplifier that offers precision operation with a single +2.5V to +5.5V supply. This component is ideally suited for a wide range of applications including battery-powered devices, portable instrumentation, and data acquisition systems due to its low power consumption and compact µMAX package.

Featuring a high gain-bandwidth product of 10MHz and a slew rate of 5V/µs, the MAX4039EUB+T provides excellent dynamic response, making it suitable for audio processing, filters, and fast signal conditioning circuits. Its low input bias current and low offset voltage ensure accurate signal amplification with minimal error, which is critical for precision applications such as medical devices and sensor interfaces.

One of the key advantages of the MAX4039EUB+T is its rail-to-rail output capability, which allows the output to swing close to the power supply rails, maximizing the dynamic range in low-voltage systems. This feature, combined with the amplifier's ability to operate with a minimal supply current of just 1mA per amplifier, makes it an energy-efficient solution for portable electronics.

The MAX4039EUB+T also boasts a beyond-the-rails input voltage range, meaning it can process signals that go beyond the power supply levels without phase reversal, providing designers with greater flexibility in signal conditioning tasks. Furthermore, the device includes a shutdown mode, which reduces the supply current to 1µA per amplifier, further conserving power when the device is not in active use.

Enclosed in a space-saving 10-pin µMAX package, the MAX4039EUB+T operational amplifier is designed to meet the stringent space requirements of modern electronic designs. Its small footprint and high integration level make it an excellent choice for applications where board space is at a premium.

In summary, the MAX4039EUB+T from Maxim Integrated is a versatile, high-performance operational amplifier that offers low power consumption, precision operation, and a compact form factor, making it an ideal choice for a variety of low-voltage, space-constrained applications.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess