EN
  • EN
  • DE

MAX4032EUT-T

Part No MAX4032EUT-T
Manufacturer Maxim Integrated
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description VIDEO BUFFER WITH SYNC-TIP CLAMP / Element Bit per Element Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Maxim Integrated
Series *
Package Bulk
Product Status Active
Base Product Number MAX4032
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 829796-MAX4032EUT-T
Ultra Librarian 3D Model Ultra Librarian MAX4032EUT-T CAD Model

Description

Maxim Integrated MAX4032EUT-T Low-Power, Single-Supply Op-Amp

The MAX4032EUT-T is a high-performance operational amplifier (op-amp) designed by Maxim Integrated to meet the requirements of battery-powered and portable applications requiring low power consumption and space-saving packages. This op-amp operates from a single supply voltage ranging from +2.5V to +5.5V, making it an ideal choice for systems with stringent power budgets.

One of the standout features of the MAX4032EUT-T is its low quiescent current, typically 45µA, which helps in extending battery life in portable devices. Despite its low power consumption, this op-amp does not compromise on speed, offering a gain-bandwidth product of 200kHz. This makes it suitable for audio processing, sensor signal conditioning, and other applications that require a good balance between power efficiency and frequency response.

The MAX4032EUT-T comes in a tiny 6-pin SOT23 package, which is highly beneficial for space-constrained applications. Its small footprint allows designers to incorporate it into compact PCB layouts, saving valuable board space while still delivering robust operational amplifier functionality. Additionally, the op-amp features a Rail-to-Rail output, which provides improved dynamic range, especially useful in low-voltage operations.

With a temperature range of -40°C to +85°C, the MAX4032EUT-T is designed to perform reliably in a variety of environments and conditions. This temperature resilience ensures that the device can be used in both commercial and industrial applications without concerns of temperature-induced performance degradation.

The MAX4032EUT-T also includes an internal frequency compensation which simplifies its usage by eliminating the need for external compensation components. This feature, combined with its no phase reversal for overdriven inputs, ensures that the op-amp provides stable performance under a wide range of operating conditions.

In summary, the Maxim Integrated MAX4032EUT-T operational amplifier is an excellent choice for designers looking for a low-power, high-performance solution that can easily fit into compact designs. Its combination of low quiescent current, Rail-to-Rail output, and single-supply operation makes it a versatile component for a wide array of applications.

You May Also Be Interested in

Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8768 $65.6880
80+ $1.5400 $123.2000
120+ $1.4918 $179.0160
160+ $1.4438 $231.0080
210+ $1.3956 $293.0760
280+ $1.2513 $350.3640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,070 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess