EN
  • EN
  • DE

MAX4029EUP+T

Part No MAX4029EUP+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC VIDEO MUX-AMP 20-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Number of Circuits 4
-3db Bandwidth 210MHz
Slew Rate 300 V/μs
Operating Supply Current 38mA
Channel Output Current 30mA
Supply Voltage - Operating 4.5 V to 5.5 V
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 1067991-MAX4029EUP+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4029EUP+T CAD Model

Description

Maxim Integrated MAX4029EUP+T Video Multiplexer

The Maxim Integrated MAX4029EUP+T is a high-performance, low-power video multiplexer designed to cater to the demanding requirements of video signal routing. This device is an ideal solution for applications that require switching between multiple video inputs to a single output, without compromising on signal integrity and quality.

Key Features

  • Wide Bandwidth: The MAX4029EUP+T boasts a wide bandwidth that ensures minimal signal distortion and supports high-resolution video signals, making it perfect for use in multimedia, broadcast, and surveillance systems.
  • Low Power Consumption: Designed with power efficiency in mind, this multiplexer operates with low power consumption, which is critical for portable and battery-operated applications.
  • High Off-Isolation: The device offers excellent off-isolation, reducing crosstalk between channels and maintaining signal clarity.
  • Single +5V Supply: It operates on a single +5V supply, simplifying power supply design and reducing the overall system complexity.
  • Fast Switching Speed: The MAX4029EUP+T features fast switching speeds, which is essential for applications that require quick transitions between video sources.

Applications

The versatility of the MAX4029EUP+T makes it suitable for a wide range of applications, including:

  • Video Broadcasting Equipment
  • Closed-Circuit Television (CCTV) Systems
  • Professional Video Editing and Production Switchers
  • Video-on-Demand Servers
  • Security and Surveillance Systems

Package and Reliability

The MAX4029EUP+T comes in a compact 20-pin TSSOP package, which is ideal for space-constrained environments. Maxim Integrated ensures high reliability and performance consistency, which is crucial for professional-grade video applications.

Overall, the Maxim Integrated MAX4029EUP+T video multiplexer is a robust solution designed to meet the needs of modern video applications requiring high-quality signal routing with minimal power draw. Whether it's for broadcasting, security, or multimedia purposes, this multiplexer stands out with its performance and reliability.

You May Also Be Interested in

Analog Devices Inc.
Video Amp 1 Reconstruction Filter 8-LFCSP-WD (3x3)
Lowest to $3.1721
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
ON Semiconductor
IC AMP GENERAL PURPOSE 14DIP
Lowest to $5.4735
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
ON Semiconductor
IC AMP GENERAL PURPOSE 14SOIC
Need more? Email Us
ON Semiconductor
IC AMP FILTER 8SOIC
Lowest to $2.6022
Harris Corporation
Video Amp 1 Video
Need more? Email Us
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
NXP / Nexperia
IC AMP CATV 7-CATV MODULE / Video Amp 1 CATV 7-CATV Module
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.4133 $65.8931
15+ $7.7235 $115.8525
24+ $7.4821 $179.5704
32+ $7.2407 $231.7024
42+ $6.9993 $293.9706
56+ $6.2751 $351.4056
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,020 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess