EN
  • EN
  • DE

MAX4023EEE+

Part No MAX4023EEE+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP VIDEO MUX 2:1 16-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Number of Circuits 3
-3db Bandwidth 260MHz
Slew Rate 300 V/μs
Operating Supply Current 25mA
Supply Voltage - Operating 4.5 V to 11 V, ±2.25 V to 5.5 V
Mounting SMD (SMT)
Case / Package 16-QSOP
Win Source Part Number 117169-MAX4023EEE+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4023EEE+ CAD Model

Description

Maxim Integrated MAX4023EEE+ Overview

The MAX4023EEE+ from Maxim Integrated is a high-performance, low-power, single-supply, triple video buffer that has been designed to cater to a wide range of video and high-speed signal processing applications. This compact and efficient integrated circuit is ideal for space-constrained environments where power consumption and signal integrity are critical considerations.

Key Features

  • High Bandwidth: The MAX4023EEE+ offers a wide -3dB bandwidth of 200MHz, making it suitable for high-resolution video and high-speed data applications.
  • Low Power Consumption: With a quiescent current of just 5.5mA per amplifier and the ability to operate from a single +3.3V to +5V supply, this device is optimized for power-sensitive designs.
  • Flexibility: The device can operate with a single supply voltage or dual supplies of ±5V, providing design flexibility.
  • High Output Drive Capability: It can drive 2Vpp into a 150Ω load, ensuring compatibility with a variety of load conditions.
  • Disable Feature: The high-impedance output disable feature allows for multiplexing and signal gating, further enhancing its utility in complex signal processing tasks.

Applications

The MAX4023EEE+ is versatile and finds applications in several areas, including:

  • Video line drivers and buffers
  • Cable drivers
  • RGB amplifiers
  • High-speed communications
  • Portable battery-powered equipment
  • Professional video equipment

Package and Quality

Enclosed in a 16-pin QSOP package, the MAX4023EEE+ is designed to occupy minimal board space while delivering maximum functionality. The device also adheres to the stringent quality standards set by Maxim Integrated, ensuring reliability and performance in demanding applications.

For engineers and designers looking for a robust video buffering solution, the MAX4023EEE+ offers an optimal blend of performance, power efficiency, and space savings, making it a go-to choice for cutting-edge video and signal processing systems.

You May Also Be Interested in

Intersil
Video Front End 24-Pin QSOP / IC VIDEO FRONT END AMP 24-QSOP
Need more? Email Us
Analog Devices Inc.
IC OPAMP DUAL CURR-FDBK 8-SOIC
Lowest to $12.1521
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Need more? Email Us
Intersil
IC BUFFER GAMMA 10-CHAN 28HTSSOP
Lowest to $1.9508
Intersil
IC MUX AMP TRPL 300MHZ 16-SOIC
Lowest to $17.4627
Fairchild/ON Semiconductor
IC AMP TRPL VOLT FEEDBK 14-SOIC
Lowest to $0.4224
Intersil
IC AMP VIDEO CFA 100MHZ 8-DIP
Need more? Email Us
Fairchild/ON Semiconductor
IC DRVR VID 1CH FLTR/CLAMP 8SOIC
Lowest to $2.7524
Analog Devices Inc.
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.5904 $83.1808
4+ $34.1256 $136.5024
6+ $33.0596 $198.3576
8+ $31.9923 $255.9384
10+ $30.9263 $309.2630
13+ $27.7269 $360.4497
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,450 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess