EN
  • EN
  • DE

MAX4022CSD

Part No MAX4022CSD
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703498-MAX4022CSD
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4022CSD CAD Model

Description

The MAX4022CSD from Maxim Integrated is a high-performance, high-speed buffer amplifier designed to provide a fixed gain of 2 with minimal power consumption. This device is ideal for a wide range of applications, including video, communications, and instrumentation, where a reliable and efficient signal buffering solution is required.

Key Features

  • Single-Supply Operation: The MAX4022CSD operates from a single +5V supply, simplifying power supply design and ensuring compatibility with a broad range of systems.
  • High-Speed Performance: With a slew rate of 600V/µs and a bandwidth of 120MHz, this buffer delivers the speed needed for demanding applications.
  • Low Power Consumption: The device is optimized for low-power operation, drawing only 5.5mA of quiescent current, making it suitable for portable and battery-powered equipment.
  • Fixed Gain of 2: The built-in gain of 2 eliminates the need for external gain-setting resistors, reducing component count and simplifying circuit design.
  • High Output Current: Capable of delivering an output current of up to 45mA, the MAX4022CSD can drive heavy loads without compromising performance.

Applications

  • Video distribution and buffering
  • ADC/DAC buffering
  • Communications systems
  • Active filters and oscillators
  • Test and measurement equipment

Package and Reliability

The MAX4022CSD is available in a compact 14-pin SOIC package, ensuring a minimal footprint on printed circuit boards. Maxim Integrated's commitment to quality means that this buffer amplifier is designed for reliability and performance, even in the most challenging environments.

Conclusion

With its combination of high-speed operation, low power consumption, and single-supply convenience, the MAX4022CSD from Maxim Integrated stands out as an excellent choice for designers seeking a robust and efficient gain-of-2 buffer solution. Its ease of integration and wide range of applications make it a versatile component for any high-performance electronic system.

You May Also Be Interested in

Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess