EN
  • EN
  • DE

MAX40200AUK+

Part No MAX40200AUK+
Manufacturer Maxim Integrated
Catalog PMIC - OR Controllers, Ideal Diodes
Description IC DIODE CURRENT SWITCH SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Package Bulk
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package SC-74A, SOT-753
Case / Package SOT-23-5
Family Name MAX40200
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 10
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844612-MAX40200AUK+
Ultra Librarian 3D Model Ultra Librarian MAX40200AUK+ CAD Model

Description

Maxim Integrated MAX40200AUK+ Ideal Diode

The MAX40200AUK+ from Maxim Integrated is an advanced ideal diode that offers a high-performance solution for power path management in a variety of applications. This compact, p-channel FET (field-effect transistor) ideal diode operates with a very low forward voltage drop, making it an efficient alternative to traditional Schottky diodes. Its small package size and low power consumption make the MAX40200AUK+ an excellent choice for portable and battery-powered devices.

Key Features

  • Low Forward Voltage Drop: The device exhibits a low forward voltage drop, typically just 45mV at 500mA, which reduces power loss and improves efficiency in power management circuits.
  • Reverse Current Blocking: The MAX40200AUK+ prevents reverse current flow when the voltage at the cathode exceeds the anode voltage, protecting downstream components from potential damage.
  • Compact SOT23 Package: Its small footprint allows for space-saving designs, which is crucial for modern electronics where board space is at a premium.
  • Wide Operating Voltage Range: The device supports an operating voltage range from 1.5V to 5.5V, accommodating a variety of low-voltage applications.
  • High Continuous Current: It can handle a continuous forward current of up to 1.5A, making it suitable for high-current applications.
  • Fast Turn-On: The ideal diode has a quick turn-on response, which is vital for applications requiring fast switching.

Applications

  • Power Multiplexing
  • Battery-Powered Devices
  • Portable Electronics
  • Power Or-ing
  • Reverse Battery Protection
  • Solar Power Isolation
  • Automotive and Industrial Systems

With its robust design, the MAX40200AUK+ from Maxim Integrated is engineered to enhance the reliability and efficiency of power systems. Its ability to minimize power loss, protect against reverse currents, and save board space makes it a valuable component in your electronic design toolkit. Whether you're working on consumer electronics, automotive applications, or industrial systems, the MAX40200AUK+ offers a superior solution for your power path management needs.

You May Also Be Interested in

Analog Devices Inc.
LOW ICC IDEAL DIODE CONTROLLER W
Need more? Email Us
Analog Devices Inc.
IC OR CTRLR SRC SELECT 10DFN
Lowest to $50.0500
Texas Instruments
AUTOMOTIVE, LOW IQ IDEAL DIODE C / OR Controller N+1 ORing Controller N-Channel 1:1 12-WSON (3x3)
Lowest to $4.5719
Renesas Electronics America
IC OR CTRLR N+1 8DFN / OR Controller N+1 ORing Controller N-Channel N:1 8-DFN (3x3)
Lowest to $3.3637
Analog Devices Inc.
LOW ICC IDEAL DIODE CONTROLLER W / OR Controller N+1 ORing Controller N-Channel 1:1 8-DFN (3x3)
Lowest to $10.1746
Linear Technology
IC OR CTRLR SRC SELECT TSOT23-6
Lowest to $5.2389
Analog Devices Inc.
LOW ICC IDEAL DIODE CONTROLLER W / OR Controller N+1 ORing Controller N-Channel 1:1 8-DFN (3x3)
Lowest to $53.8433
Analog Devices Inc.
LOW ICC IDEAL DIODE CONTROLLER W / OR Controller N+1 ORing Controller N-Channel 1:1 8-MSOP
Lowest to $43.6568
Analog Devices Inc.
HP PRIORTIZED POWERPATH CONTROLL / OR Controller N+1 ORing Controller N-Channel 1:1 36-QFN (5x6)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5896 $50.1160
185+ $0.5523 $102.1755
285+ $0.5336 $152.0760
405+ $0.4963 $201.0015
525+ $0.4777 $250.7925
655+ $0.4590 $300.6450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess