The MAX4016CSA is a high-performance operational amplifier (op amp) designed by Maxim Integrated. This precision analog device is part of a family that features single, dual, and quad op amps. It is engineered to deliver wide bandwidth and low power consumption, making it an ideal choice for a variety of applications that require efficient signal conditioning.
With its single-supply operation ranging from +2.7V to +5.5V, the MAX4016CSA is particularly suitable for battery-powered devices and portable applications. It boasts a wide bandwidth of 28MHz at a gain of +1, which allows it to handle high-speed signals with ease. Furthermore, the device maintains a low distortion performance, which is critical for maintaining signal fidelity in audio, video, and communication systems.
The MAX4016CSA comes in a compact 8-pin SOIC package, which is conducive to space-constrained designs without sacrificing performance. Its low-power consumption, with a quiescent current of just 1.5mA per amplifier, extends the battery life of portable devices. Additionally, the op amp features a high output drive capability and can deliver 40mA of continuous current, which is useful for driving heavier loads.
Designed to operate over the extended industrial temperature range of -40°C to +85°C, the MAX4016CSA is robust and reliable for use in harsh environments. It also includes a disable feature that reduces the supply current to 0.1µA per amplifier, further conserving power when the device is not in active use.
The versatility of the MAX4016CSA makes it an excellent choice for a wide array of applications, including but not limited to active filters, line drivers, portable instruments, and audio processing. Its combination of high bandwidth, low power, and single-supply operation, packaged in a small form factor, ensures that it meets the stringent requirements of modern electronic design.