EN
  • EN
  • DE

MAX4002EUA+

Part No MAX4002EUA+
Manufacturer Maxim Integrated
Catalog RF Detectors
Description IC RF DETECTOR\CTRLR 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Frequency 100MHz to 2.5GHz
RF Type Cellular, CDMA, GSM
Input Range -30dBm to 15dBm
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 5.9mA
Case / Package 8-uMAX
Win Source Part Number 1067973-MAX4002EUA+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4002EUA+ CAD Model

Description

Maxim Integrated MAX4002EUA+ Low-Power, High-Speed SiGe Comparator

The MAX4002EUA+ is a state-of-the-art low-power, high-speed comparator from Maxim Integrated, designed to provide precision voltage comparison solutions for a wide range of applications. This device is part of the MAX4002 series, which is known for its high performance and reliability in critical signal processing tasks.

With its Silicon-Germanium (SiGe) construction, the MAX4002EUA+ offers exceptional speed and performance characteristics. It boasts a fast propagation delay of typically 500ps, making it an excellent choice for high-speed systems where response time is critical. Despite its speed, the comparator maintains low power consumption, with a supply current of just 3.5mA at +5V, which is ideal for battery-powered and portable devices.

The MAX4002EUA+ operates over a wide supply voltage range of +2.5V to +5.5V, providing versatility in various power environments. It also features a wide input voltage range, which includes the ground, thereby allowing for single-ended or differential input signals. The comparator's output stage is push-pull, which eliminates the need for an external pull-up resistor and simplifies the design process.

This device is available in a compact 8-pin µMAX package, making it suitable for space-constrained applications. The MAX4002EUA+ also includes an overdrive indicator, providing a visual indication when the input signal exceeds the pre-set threshold, thus enhancing its utility in complex systems.

Applications for the MAX4002EUA+ are diverse and include high-speed signal detection, zero-crossing detectors, window comparators, and systems requiring fast level shifting or threshold detection. It is particularly well-suited for telecommunications, data acquisition systems, ATE equipment, and high-speed sampling circuits.

The MAX4002EUA+ is characterized for operation over the -40°C to +85°C extended temperature range, ensuring reliable performance in harsh conditions. With its combination of speed, power efficiency, and robust design, the MAX4002EUA+ from Maxim Integrated is an excellent choice for designers seeking a high-performance comparator solution.

You May Also Be Interested in

Analog Devices Inc.
IC RF DETECT 0HZ-6GHZ 16LFCSP / RF Detector IC 0Hz ~ 6GHz -30dBm ~ 15dBm ±1dB 16-WFQFN Exposed Pad, CSP
Lowest to $4.5911
Analog Devices Inc.
IC RF DETECT 10MHZ-6GHZ 12DFN
Lowest to $20.1467
Texas Instruments
IC RF DETECT 76-81GHZ 161FC/CSP / RF Detector IC General Purpose 76GHz ~ 81GHz 161-TFBGA, FCCSP
Lowest to $37.7614
Analog Devices Inc.
RF Detector IC WiMAX / WiBro 1MHz ~ 8GHz ±1dB 24-VFQFN Exposed Pad
Lowest to $48.8956
Analog Devices Inc.
IC DETECTOR/CTLR LOG 75DB 24-QFN
Lowest to $34.4117
Analog Devices Inc.
IC RF DETECT 2.5GHZ 8MSOP / RF Detector IC Cellular, CDMA, W-CDMA 2.5GHz 0 ~ 700mV ±0.25dB 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Lowest to $14.9265
Analog Devices Inc.
IC RF DETECT 1MHZ-10GHZ 24QFN / RF Detector IC WiMAX / WiBro 1MHz ~ 10GHz ±1dB 24-VFQFN Exposed Pad
Lowest to $107.0958
Analog Devices Inc.
IC RF DETECTORCTRLR 8-LFCSP T/R / RF Detector IC Cellular, GSM, TDMA, CDMA 100MHz ~ 2.7GHz -45dBm ~ 0dBm 8-VFDFN Exposed Pad, CSP
Lowest to $3.9500
Linear Technology
IC RF POWER DETECTOR TSOT23-5
Lowest to $5.8209

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3262 $53.2620
23+ $4.3703 $100.5169
36+ $4.2337 $152.4132
49+ $4.0971 $200.7579
64+ $3.9606 $253.4784
85+ $3.5508 $301.8180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,389 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess