EN
  • EN
  • DE

MAX399ESE+

Part No MAX399ESE+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER DUAL 4X1 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Switch Circuit SP4T
Number of Circuits 2
Max On Resistance 100 Ohm
Channel-to-Channel Matching (ΔRon) 6 Ohm (Max)
Single Supply Voltage (V+) 3 V to 15 V
Dual Supply Voltage(V±) ±3 V to 8 V
Max Switch Time (Ton,Toff) 150ns, 150ns
Charge Injection 2pC
Channel Capacitance(CS off, CD off) 11pF, 20pF
Max Leakage Current (IS off) 100pA
Crosstalk -92dB @ 100kHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SO
Win Source Part Number 1067970-MAX399ESE+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX399ESE+ CAD Model

Description

Maxim Integrated MAX399ESE+ Precision Analog Multiplexer

The Maxim Integrated MAX399ESE+ is a high-performance, 8-channel precision analog multiplexer that offers exceptional accuracy and versatility for a wide range of applications. This device is designed to operate with a single supply voltage ranging from +4.5V to +36V or dual supplies of ±4.5V to ±20V, making it suitable for many analog systems.

The MAX399ESE+ features low on-resistance (100Ω max) and low charge injection (10pC max), ensuring minimal distortion and interference in signal paths. This makes the device an excellent choice for precision data acquisition systems, test equipment, and battery-powered instruments where maintaining signal integrity is crucial.

With its low crosstalk and off-isolation, the MAX399ESE+ ensures that signals are switched cleanly and without interference from other channels. This is particularly important in applications such as audio signal routing, where maintaining the purity of the signal is paramount.

The MAX399ESE+ also boasts a robust ESD protection rating of 2000V Human Body Model, providing a high level of robustness against electrostatic discharge events. Its extended temperature range of -40°C to +85°C allows for reliable operation in harsh environments.

For design flexibility, the MAX399ESE+ features a 16-pin narrow SO package, which allows for a compact footprint on PCBs. Its digital inputs are TTL and CMOS logic compatible, ensuring easy integration into a wide range of digital systems.

Key features of the MAX399ESE+ include:

  • Single 8-Channel/Dual 4-Channel Multiplexer
  • Low On-Resistance: 100Ω max
  • Low Charge Injection: 10pC max
  • Low Crosstalk and Off-Isolation
  • Single or Dual Supply Operation
  • TTL/CMOS Logic Compatible
  • ESD Protection: 2000V Human Body Model
  • Extended Temperature Range: -40°C to +85°C

The MAX399ESE+ from Maxim Integrated is an ideal choice for engineers looking to add precision and reliability to their analog switching applications. Its robust feature set ensures that it can meet the demands of the most challenging systems.

You May Also Be Interested in

Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess