Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Analog Devices Inc./Maxim Integrated
Package Tube
Product Status Obsolete
Switch Circuit SP4T
Number of Circuits 2
On-State Resistance (Max) 100Ohm
Channel-to-Channel Matching (ΔRon) 6Ohm (Max)
Voltage - Supply, Single (V+) 3V ~ 15V
Voltage - Supply, Dual (V±) ±3V ~ 8V
Switch Time (Ton, Toff) (Max) 150ns, 150ns
Charge Injection 2pC
Channel Capacitance (CS(off), CD(off)) 11pF, 20pF
Current - Leakage (IS(off)) (Max) 100pA
Crosstalk -92dB @ 100kHz
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Base Product Number MAX399
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-MAX399EPE-MA,MAXMAXMAX399EPE
Standard Package 1
Win Source Part Number 1075330-MAX399EPE
Ultra Librarian 3D Model Ultra Librarian MAX399EPE CAD Model

Description

The MAX399EPE is a high-performance precision analog multiplexer from Maxim Integrated, designed to offer exceptional signal switching capabilities for a wide range of applications. This device is specifically engineered to handle both dual and single supply operations, making it highly versatile for various electrical environments.

With its 16-pin DIP (Dual In-line Package) enclosure, the MAX399EPE provides a compact form factor that is suitable for space-constrained applications. The multiplexer features a single 8-channel configuration, ensuring precise channel selection and minimal signal distortion. This makes it an ideal choice for data acquisition systems, test equipment, and other applications requiring high accuracy and reliability.

The MAX399EPE operates over a wide supply voltage range of ±4.5V to ±20V in dual supply mode or a single supply of +10V to +36V, providing flexibility in system design. This device also boasts low on-resistance (100Ω max) and low charge injection, which ensures minimal impact on the signal path and preserves signal integrity.

One of the key features of the MAX399EPE is its ESD (Electrostatic Discharge) protection, which safeguards the device against sudden voltage spikes, thereby enhancing its durability and lifespan. Additionally, the multiplexer's break-before-make switching action prevents signal overlap and ensures a clean, glitch-free transition between channels.

The MAX399EPE also exhibits low crosstalk and off-leakage current, which is critical for maintaining signal fidelity in multiplexed systems. Its digital inputs are TTL and CMOS compatible, making it easy to interface with a wide range of logic controllers and microprocessors.

In summary, Maxim Integrated's MAX399EPE is a robust and precise analog multiplexer that offers excellent performance for complex signal routing applications. Its precision, coupled with a durable design, makes it a reliable component for engineers and designers looking to optimize their analog signal processing needs.

You May Also Be Interested in

Maxim Integrated
IC SWITCH SPST-NCX1 35OHM 8SOIC
Need more? Email Us
ECAD model for DG417DY+
Toshiba Semiconductor and Storage
8 24Ω 2V~5.5V TSSOP16B Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.7547
ECAD model for 74VHC4051AFT(BJ)
Siliconix
IC SW SPST-NO/NCX4 1.5OHM 16QFN
Lowest to $11.4090
ECAD model for DG1413EEN-T1-GE4
Texas Instruments
IC SWITCH SPDT X 4 4.5OHM 16UQFN / 4 Circuit IC Switch 2:1 4.5Ohm 16-UQFN (2.6x1.8)
Lowest to $0.7310
ECAD model for TMUX1574RSVR
Analog Devices Inc.
IC SWITCH SPST-NOX2 85OHM 14DIP / 2 Circuit IC Switch 1:1 85Ohm 14-PDIP
Lowest to $59.6298
ECAD model for SSM2412P
Texas Instruments
IC MUX 8:1 130OHM 20DIP
Need more? Email Us
ECAD model for CD74HC4351E
Texas Instruments
IC MUX 8:1 5OHM 16UQFN / 1 Circuit IC Switch 8:1 5Ohm (Typ) 16-UQFN (2.6x1.8)
Lowest to $8.4428
ECAD model for TMUX1208RSVR
Vishay
IC SWITCH SPDTX3 78OHM 16MINIQFN
Need more? Email Us
ECAD model for DG4053EEN-T1-GE4
Texas Instruments
IC SWITCH SP4T X 2 170OHM 16SOIC / 2 Circuit IC Switch 4:1 170Ohm 16-SOIC
Lowest to $3.3769
ECAD model for MUX509IDR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $23.6397
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.5497 $51.2982
15+ $7.0151 $105.2265
23+ $6.7959 $156.3057
31+ $6.5767 $203.8777
40+ $6.3575 $254.3000
53+ $5.6998 $302.0894
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 20 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention