EN
  • EN
  • DE

MAX395EWG+T

Part No MAX395EWG+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Switch Octal SPST 24-Pin SOIC W T/R / IC SWITCH OCTAL SPST 24SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Switch Circuit SPST - NO
Number of Circuits 8
On-State Resistance (Maximum) 100 Ohm
Channel-to-Channel Matching (ΔRon) 5 Ohm (Maximum)
Operating Supply Voltage 2.7 V ~ 16 V
Dual Voltage Supply ±2.7 V ~ 8 V
Switch Time (Ton, Toff) (Maximum) 400ns, 400ns
Charge Injection 2pC
Channel Capacitance (CS(off), CD(off)) 2pF, 2pF
Current - Leakage (IS(off)) (Maximum) 100pA
Crosstalk -90dB @ 100kHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 24-SOIC (0.295", 7.50mm Width)
Manufacturer Package 24-SOIC
Win Source Part Number 786064-MAX395EWG+T
Popularity Medium
Supply and Demand Status Balance
Family Name MAX395
Introduction Date November 01, 1995
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX395EWG+T CAD Model

Description

Maxim Integrated MAX395EWG+T Multiplexer Overview

The MAX395EWG+T is a high-performance, 8-channel serially controlled analog multiplexer (mux) from Maxim Integrated, designed to provide precision analog signal management for a variety of applications. This device is a part of Maxim's commitment to delivering advanced integrated solutions for analog signal routing, and it is particularly suitable for systems where space is at a premium and low power consumption is essential.

Key Features

  • Channel Configuration: The MAX395EWG+T offers 8 channels of multiplexing, allowing users to select between multiple analog inputs or outputs through a single common channel, optimizing board space and reducing component count.
  • Serial Interface: It utilizes a 3-wire serial interface that is SPI™/QSPI™/MICROWIRE™ compatible, making it easily programmable and ideal for microcontroller-based systems.
  • Low On-Resistance: With a low on-resistance of 100Ω (max), this multiplexer ensures minimal signal attenuation and distortion, maintaining signal integrity.
  • Single Supply Operation: The device can operate from a single +5V supply, simplifying power supply requirements and ensuring compatibility with a broad range of applications.
  • Package: The MAX395EWG+T comes in a wide 24-SOIC package, providing a compact footprint that is suitable for space-constrained applications.
  • Temperature Range: It is specified for the extended -40°C to +85°C temperature range, making it reliable for industrial applications that require operation under varying environmental conditions.

Applications

The MAX395EWG+T is versatile and can be used in various applications, including:

  • Data Acquisition Systems
  • Communication Systems
  • Audio/Video Signal Routing
  • Industrial Control Systems
  • Process Control
  • Instrumentation

With its combination of features, the MAX395EWG+T is an excellent choice for designers looking to implement an efficient and reliable multiplexing solution in their analog signal path designs. Maxim Integrated's dedication to high-quality and high-performance integrated circuits ensures that the MAX395EWG+T will meet the stringent requirements of today's advanced electronic systems.

You May Also Be Interested in

Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess