The MAX3841ETG+T from Maxim Integrated is a high-performance, low-power, 3.3V, 2.488Gbps to 2.67Gbps, 4:1 Mux and 1:4 Demux with a CML interface, designed to meet the stringent requirements of high-speed data communication systems. This device is part of Maxim's family of high-speed, fully integrated, multiplexer-demultiplexer (mux/demux) ICs, which are ideal for a wide range of applications including SONET/SDH, Gigabit Ethernet, and Fiber Channel systems.
The MAX3841ETG+T is specifically designed to multiplex and demultiplex four input channels into one output channel and one input channel into four output channels, respectively, at speeds up to 2.67Gbps. The device operates with a single 3.3V power supply and features low jitter and high signal integrity, making it suitable for high-speed backplane or cable data transfers.
Key features of the MAX3841ETG+T include:
- High-speed operation: Capable of handling data rates from 2.488Gbps to 2.67Gbps.
- Low-power consumption: Optimized for power-sensitive applications, ensuring efficient system performance.
- Compact package: Comes in a small, 24-pin TQFN package, saving valuable board space.
- Current Mode Logic (CML) outputs: Provides compatibility with a wide range of high-speed interfaces.
- Integrated termination resistors: Simplifies PCB layout and reduces external component count.
- Hot-plug capable: Designed to handle live insertion and removal without disrupting system operation.
The MAX3841ETG+T also offers additional features such as an on-chip input equalization, output pre-emphasis, and programmable output swing, allowing for enhanced signal conditioning and flexibility in various operating environments. With its robust design, this device ensures reliable operation over industrial temperature ranges and is well-suited for mission-critical applications where performance and reliability are paramount.
Maxim Integrated's commitment to quality and reliability makes the MAX3841ETG+T a preferred choice for system designers looking to optimize their high-speed communication infrastructure. Whether it's for networking equipment, telecommunications, or data centers, this mux/demux IC stands out as a high-performance solution that can meet the demands of the most challenging data transmission tasks.