EN
  • EN
  • DE

MAX3815CCM+D

Part No MAX3815CCM+D
Manufacturer Maxim Integrated
Catalog Linear - Video Processing
Description IC VIDEO EQUALIZER 48TQFP / Video Equalizer IC Serial 48-TQFP-EP (7x7) Package
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Maxim Integrated
Package Tray
Product Status Active
Function Equalizer
Applications Consumer Video
Control Interface Serial
Voltage - Supply 3.0V ~ 3.6V
Mounting Type Surface Mount
Package / Case 48-TQFP Exposed Pad
Supplier Device Package 48-TQFP-EP (7x7)
Base Product Number MAX3815
Standard Package 250 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 211217-MAX3815CCM+D
Ultra Librarian 3D Model Ultra Librarian MAX3815CCM+D CAD Model

Description

The MAX3815CCM+D is a high-performance cable equalizer designed to combat signal degradation and loss over long distances in digital displays and video distribution systems. Manufactured by Maxim Integrated, this compact device is crucial for maintaining signal integrity in applications that require the transmission of high-definition video signals over standard coaxial or twisted-pair cables.

The MAX3815CCM+D operates by automatically providing compensation for cable losses up to 35dB at 825MHz. This feature makes it an ideal solution for extending the reach of digital video signals without compromising on quality. With its ability to support data rates up to 2.97Gbps, the device is perfectly suited for handling high-resolution video formats, including 1080p and WUXGA (1920x1200).

This cable equalizer comes in a 48-pin LQFP (Low-Profile Quad Flat Package) which offers a compact footprint, making it suitable for space-constrained applications. The MAX3815CCM+D is also designed with the flexibility to operate across a wide range of temperatures, from 0°C to +70°C, ensuring reliable performance under varying environmental conditions.

Key features of the MAX3815CCM+D include:

  • Automatic cable equalization to maximize signal integrity
  • Support for high data rates up to 2.97Gbps
  • Low-power operation, typically consuming just 135mW
  • Single +3.3V supply voltage for ease of integration
  • Integrated output driver with programmable edge rates
  • On-chip input termination for simplified board design

Whether it's for digital signage, professional video editing suites, or high-end home theater systems, the Maxim Integrated MAX3815CCM+D is engineered to deliver exceptional performance and reliability. With its robust design and advanced features, it stands as a critical component for any system requiring the long-distance transmission of high-definition digital video signals.

You May Also Be Interested in

NXP / Nexperia
Analog companion chip
Lowest to $5.4135
NXP / Nexperia
IC TV SILICON TUNER 40HVQFN
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Graphics LCD Controller
Lowest to $65.2829
NXP / Nexperia
Need more? Email Us
SMSC Corporation
CRT VIDEO ATTRIBUTE CONTRL/GENTR
Need more? Email Us
Renesas Electronics America
IC VIDEO DECODER 48QFN
Need more? Email Us
Intersil
VIDEO DIGITIZER WITH DIGITAL PLL
Need more? Email Us
Intersil
4 CHANNEL VIDEO DECODER
Lowest to $19.6056
Semtech Corporation
IC VIDEO RECLOCKER 40QFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.2090 $58.2090
3+ $47.7612 $143.2836
4+ $46.2687 $185.0748
5+ $44.7762 $223.8810
6+ $43.2836 $259.7016
8+ $38.8060 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 450 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess