EN
  • EN
  • DE

MAX3805ETE+T

Part No MAX3805ETE+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703414-MAX3805ETE+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3805ETE+T CAD Model

Description

Maxim Integrated's MAX3805ETE+T - High-Speed Signal Conditioning IC

The MAX3805ETE+T from Maxim Integrated is a sophisticated signal conditioning integrated circuit (IC) designed to enhance the performance and reach of high-speed data communication. This device is engineered to extend the life of legacy systems by improving signal integrity, making it an ideal solution for applications requiring long cable drives or printed circuit board (PCB) traces. Its primary function is to equalize high-speed signals, such as those found in Gigabit Ethernet, Fibre Channel, and InfiniBand applications.

Encased in a compact 16-pin TQFN package, the MAX3805ETE+T operates over a wide temperature range, making it suitable for various industrial and commercial environments. This IC is capable of handling data rates up to 3.125Gbps, ensuring compatibility with a broad range of high-speed interfaces. With its low-jitter performance, the MAX3805ETE+T helps to maintain signal integrity and reduce bit error rates, which is critical in high-speed data communication.

The MAX3805ETE+T features programmable levels of input equalization, which can be easily adjusted to compensate for different lengths and qualities of cables or PCB materials. This adaptability allows system designers to fine-tune their hardware for optimal performance. Additionally, the device includes a loss-of-signal (LOS) detection feature that provides a flag when the input signal falls below a specific threshold, further enhancing the reliability of communication systems.

Designed with a focus on power efficiency, the MAX3805ETE+T consumes a minimal amount of power, which is vital for systems where thermal management and power conservation are of paramount importance. Its +3.3V single-supply operation simplifies power supply design, reducing the overall complexity and cost of the system.

In conclusion, the MAX3805ETE+T is a versatile and powerful solution for improving signal quality in high-speed data transmission systems. Its combination of high-performance equalization, low-jitter characteristics, and power efficiency makes it an excellent choice for engineers looking to enhance the capabilities of their data communication hardware.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess