EN
  • EN
  • DE

MAX3800UHJ+

Part No MAX3800UHJ+
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description Single Transmitter 32-Pin TQFP EP / IC EQUALIZER DRVR 3.2GBPS 32TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tray
Type Driver
Number of Drivers/Receivers 1/0
Data Rate 3.2Gbps
Operating Supply Voltage 3.14 V ~ 3.46 V
Operating Temperature Range 0°C ~ 85°C
Mounting SMD
Package 32-TQFP Exposed Pad
Manufacturer Package 32-TQFP-EP (5x5)
Win Source Part Number 786041-MAX3800UHJ+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX3800
Introduction Date November 01, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX3800UHJ+ CAD Model

Description

Maxim Integrated MAX3800UHJ+ Product Overview

The MAX3800UHJ+ is a high-performance, compact, and power-efficient signal conditioning IC designed by Maxim Integrated to address the needs of high-speed data communication systems. This advanced product is specifically engineered to extend the reach and improve the performance of copper interconnects, making it an ideal solution for applications that require high data rates over long distances or through challenging transmission media.

Key Features:

  • High-Speed Signal Conditioning: The MAX3800UHJ+ is capable of conditioning high-speed signals, making it suitable for multi-gigabit data rates, ensuring reliable communication even at extreme speeds.
  • Adjustable Equalization and Pre-Emphasis: With its built-in adjustable equalization and pre-emphasis, this IC can compensate for signal loss and inter-symbol interference (ISI), which are common issues in long copper traces or cables.
  • Low Power Consumption: Maxim Integrated has designed the MAX3800UHJ+ with power efficiency in mind, thus reducing the thermal footprint and operational costs for systems that require continuous data transmission.
  • Compact Form Factor: The device comes in a space-saving 32-pin TQFP package, making it suitable for dense PCB layouts where space is at a premium.

Applications:

The MAX3800UHJ+ is versatile and can be used in a variety of applications, including:

  • Data center interconnects
  • High-speed networking equipment such as switches and routers
  • Backplane and cable extenders
  • Storage area networks (SAN)
  • High-definition video transmission systems

Technical Specifications:

  • Supply Voltage: 3.3V ±10%
  • Temperature Range: -40°C to +85°C
  • Package Type: 32-pin TQFP

Maxim Integrated's commitment to quality and reliability is evident in the MAX3800UHJ+, which is designed to meet the rigorous demands of high-speed data communications. With its robust feature set and ability to enhance signal integrity, the MAX3800UHJ+ is an excellent choice for system designers looking to optimize their data transmission infrastructure.

You May Also Be Interested in

Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess