EN
  • EN
  • DE

MAX379CWG+T

Part No MAX379CWG+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER DUAL 4X1 24SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Switch Circuit SP4T
On-State Resistance (Maximum) 3.5kOhm
Supply Voltage , Dual (V±) ±4.5V ~ 18V
Switch Time (Ton, Toff) (Maximum) 400ns, 300ns
Channel Capacitance (CS(off), CD(off)) 5pF, 12pF
Current - Leakage (IS(off)) (Maximum) 1nA
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 24-SOIC
Supplier Device Package 24-SOIC
Family Part Number MAX379
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 703408-MAX379CWG+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX379CWG+T CAD Model

Description

The Maxim Integrated MAX379CWG+T is a high-performance analog multiplexer that offers precision signal routing for your electronic designs. This component is part of Maxim's renowned series of analog switches and multiplexers that are designed to provide seamless integration and reliable performance in a wide range of applications.

Key Features

  • Single 8-Channel Multiplexer: The MAX379CWG+T can route eight different analog signals through a single channel, making it a versatile choice for complex circuit designs.
  • Low On-Resistance: With a low on-resistance of typically 100 ohms, this multiplexer ensures minimal signal loss and distortion, providing high signal integrity.
  • Low Crosstalk and Off-Leakage: The device is engineered to maintain signal fidelity with very low crosstalk and off-leakage currents, which is crucial for precision applications.
  • Wide Operating Voltage Range: It operates across a wide voltage range of ±4.5V to ±20V or +9V to +36V, accommodating various power supply requirements.
  • Dual Supply Operation: The MAX379CWG+T supports dual supply operation, which is essential for interfacing with both single-ended and differential signals.
  • Break-Before-Make Switching: This feature prevents momentary shorting of signals during switching, thus safeguarding the integrity of the signals being routed.

Applications

The MAX379CWG+T is ideal for a variety of applications, including:

  • Data acquisition systems
  • Communication systems
  • Audio and video signal routing
  • Test equipment
  • Industrial control systems

Product Specifications

The MAX379CWG+T comes in a 24-SOIC W package, providing a compact solution for space-constrained applications. It also features an extended temperature range, ensuring reliable operation in environments ranging from -40°C to +85°C. Additionally, the tape and reel packaging facilitates efficient assembly for high-volume production.

With Maxim Integrated's reputation for quality and durability, the MAX379CWG+T analog multiplexer stands out as a superior choice for designers seeking to enhance their system's performance with a reliable and precise signal routing solution.

You May Also Be Interested in

Harris Corporation
SINGLE 8-CHANNEL CMOS ANALOG MUL / Circuit IC Switch
Need more? Email Us
Intersil
IC MUX 16:1 100OHM 28SOIC
Lowest to $24.5403
Renesas Electronics America
IC MUX 8:1 400OHM 16DIP
Lowest to $0.3361
Harris Corporation
IC MUX DUAL 4:1 400OHM 18CERDIP
Need more? Email Us
Analog Devices Inc.
IC SWITCH SP8T X 2 450OHM 28CDIP
Lowest to $31.1658
Renesas Electronics America
IC SW SPST-NCX4 35OHM 16TSSOP
Lowest to $2.9250
Maxim Integrated
IC SW SPDT-NO/NC 500MOHM 10UMAX
Lowest to $5.6306
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 16SOIC
Need more? Email Us
Maxim Integrated
IC INTEGRATED CIRCUIT / Circuit IC Switch
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess