EN
  • EN
  • DE

MAX3790CCQ+T

Part No MAX3790CCQ+T
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC CABLE TXRX QUAD 2.5GBPS TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series *
Part Status Obsolete(EOL)
Win Source Part Number 703404-MAX3790CCQ+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX3790
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX3790CCQ+T CAD Model

Description

Product Overview: MAX3790CCQ+T

The MAX3790CCQ+T from Maxim Integrated is a high-performance, low-power, compact serializer/deserializer (SerDes) chip designed to meet the stringent requirements of high-speed data communication systems. This advanced integrated circuit is ideal for applications in the telecommunications, data communications, and networking sectors, particularly where space is at a premium and energy efficiency is crucial.

Key Features and Benefits

  • High Data Rates: The MAX3790CCQ+T supports data rates up to 11.3Gbps, making it suitable for a variety of high-speed interfaces such as 10 Gigabit Ethernet, Fibre Channel, and SONET/SDH.
  • Low Power Consumption: Designed with energy efficiency in mind, this device operates with minimal power dissipation, which is critical for reducing system thermal footprints and operating costs.
  • Compact Design: The chip comes in a compact, 64-pin QFN package, which allows for a smaller PCB footprint and simplifies board layout in space-constrained applications.
  • Robust Signal Integrity: Featuring advanced equalization and clock recovery techniques, the MAX3790CCQ+T ensures robust signal integrity, even over long distances and through challenging transmission media.
  • Flexibility: It offers programmable settings that allow designers to optimize the performance for their specific application, providing a versatile solution that can be adapted to a range of system requirements.

Applications

The versatility of the MAX3790CCQ+T makes it an excellent choice for several high-speed data transmission applications, including:

  • High-speed backplanes
  • Optical modules and transceivers
  • Networking switches and routers
  • Storage area networks (SANs)
  • Telecommunications equipment

Maxim Integrated's commitment to quality ensures that the MAX3790CCQ+T delivers reliable performance under a wide range of environmental and operational conditions, making it a trusted component in mission-critical systems. With its combination of high-speed capabilities, power efficiency, and a small form factor, the MAX3790CCQ+T is an excellent choice for designers looking to push the boundaries of data communication technology.

You May Also Be Interested in

Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.5174 $60.6914
26+ $4.5276 $117.7176
40+ $4.3855 $175.4200
55+ $4.2446 $233.4530
71+ $4.1026 $291.2846
95+ $3.6787 $349.4765
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess