EN
  • EN
  • DE

MAX3785ITT+T

Part No MAX3785ITT+T
Manufacturer Maxim Integrated
Catalog RF Filters
Description 6.25GBPS, 1.8V PC BOARD EQUALIZE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - RF Filters
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Frequency 50kHz
Mounting Type Surface Mount
Package / Case 6-WDFN Exposed Pad
Size / Dimension 0.118" L x 0.118" W (3.00mm x 3.00mm)
Base Product Number MAX3785
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Win Source Part Number 703400-MAX3785ITT+T
Ultra Librarian 3D Model Ultra Librarian MAX3785ITT+T CAD Model

Description

Maxim Integrated MAX3785ITT+T Product Overview

The MAX3785ITT+T from Maxim Integrated is a high-performance, low-power, multirate serializer/deserializer (SerDes) integrated circuit (IC) designed to facilitate high-speed data communication in a variety of applications. This compact and efficient IC is particularly well-suited for use in fiber optic modules, high-speed data transmission systems, and advanced telecommunications equipment.

Key Features

  • High Data Rates: The MAX3785ITT+T supports data rates from 622Mbps to 12.5Gbps, making it versatile for a range of high-speed data transfer requirements.
  • Low Power Consumption: Its design focuses on energy efficiency, which is critical for maintaining lower operational costs and reducing thermal challenges in system design.
  • Small Form Factor: The device comes in a small, 28-pin thin QFN package, which is ideal for space-constrained applications.
  • Integrated Clock Data Recovery (CDR): The built-in CDR allows for the recovery of clock signals from the data stream without the need for an external clock source, simplifying design and reducing component count.
  • Wide Operating Temperature Range: With an operating temperature range of -40°C to +85°C, the MAX3785ITT+T is suitable for use in harsh environments.
  • Programmable Output Amplitude: The output amplitude is programmable, providing flexibility to optimize the signal integrity for various transmission media and lengths.
  • On-Chip Termination: The IC features on-chip termination resistors, which minimizes external component requirements and simplifies PCB layout.

Applications

The MAX3785ITT+T is ideal for a wide array of high-speed communication applications, including:

  • Fiber optic transceivers and modules
  • Backplane and cable data transmission
  • High-speed networking equipment such as routers and switches
  • Telecommunication infrastructure
  • Data center interconnects

With its combination of high data rate capability, low power consumption, and compact packaging, the MAX3785ITT+T from Maxim Integrated is an excellent choice for designers looking to create efficient, high-speed data communication solutions.

You May Also Be Interested in

Mini-Circuits
RF FILTER HIGH PASS 4.7GHZ 0805
Lowest to $10.4777
Crystek Corporation
RF FILTER LOW PASS 50MHZ BNC
Need more? Email Us
Qorvo US Inc.
5GHZ WI-FI UNII1-2A BANDBOOST FI
Lowest to $2.9105
Qorvo US Inc.
2.4GHZ WI-FI IOT BANDBOOST FILTE
Lowest to $2.9105
Murata Electronics North America
RF Filters RoHS
Lowest to $12.7967
Mini-Circuits
RF FILTER LOW PASS 180MHZ SMA
Need more? Email Us
Johanson Technology Inc.
FILTER LOWPASS 3.55GHZ WIMAX
Lowest to $0.8478
Johanson Technology Inc.
BAND PASS FILTER 2.45 GHZ 0805
Need more? Email Us
Crystek Corporation
RF FILTER LOW PASS 15MHZ BNC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess