EN
  • EN
  • DE

MAX3768CUA+T

Part No MAX3768CUA+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703387-MAX3768CUA+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3768CUA+T CAD Model

Description

Introducing the MAX3768CUA+T from Maxim Integrated

The MAX3768CUA+T is a cutting-edge transimpedance amplifier designed meticulously by Maxim Integrated, a company renowned for its innovative and reliable integrated circuits. This product is specifically engineered for fiber optic communication systems, particularly those requiring high-speed and low-noise performance. The MAX3768CUA+T is an integral component for converting optical signals into electrical signals, which is a critical function in the realm of high-speed data transmission.

Key Features

  • High-Speed Performance: The MAX3768CUA+T is capable of operating at high data rates, making it suitable for advanced communication systems that demand rapid signal processing.
  • Low Noise: With its low-noise design, this transimpedance amplifier ensures a clean signal conversion, which is crucial for maintaining signal integrity and reducing error rates in data transmission.
  • Small Form Factor: The device comes in a compact 8-pin µMAX package, which allows for space-saving on PCBs and is ideal for dense circuit designs.
  • Single +3.3V Supply: The MAX3768CUA+T operates on a single +3.3V supply voltage, simplifying power supply design and contributing to power efficiency in the overall system.
  • Automatic Gain Control: It features automatic gain control to maintain a stable output amplitude, thus ensuring consistent performance across various input signal conditions.

Applications

The versatility of the MAX3768CUA+T makes it a perfect fit for a variety of applications within the fiber optics domain, including:

  • SONET/SDH Receivers
  • Gigabit Ethernet
  • Fiber Channel
  • Optical Network Switches and Routers

Reliability and Quality

Maxim Integrated is dedicated to delivering high-quality products, and the MAX3768CUA+T is no exception. It is built to meet stringent industry standards, ensuring reliability and performance consistency. This product is available in tape and reel form, denoted by the '+T' suffix, facilitating its use in automated manufacturing processes.

In summary, the MAX3768CUA+T from Maxim Integrated is an exemplary solution for designers looking to enhance the performance and efficiency of their optical communication systems. With its high-speed capabilities, low-noise operation, and compact footprint, this transimpedance amplifier stands out as a top choice for your next-generation fiber optic applications.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR MPU 5V 8-UMAX
Need more? Email Us
Maxim Integrated
Lowest to $5.7357
Maxim Integrated
Lowest to $8.1208
Maxim Integrated
Lowest to $4.4930
Maxim Integrated
IC VREF SHUNT ADJ SC70
Lowest to $0.5401
Maxim Integrated
Lowest to $1.9081
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $3.1924

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess