EN
  • EN
  • DE

MAX3726UTG

Part No MAX3726UTG
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703372-MAX3726UTG
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3726UTG CAD Model

Description

The MAX3726UTG from Maxim Integrated is a state-of-the-art laser driver designed for high-speed fiber optic communication systems. This advanced IC is tailored to drive edge-emitting lasers and vertical-cavity surface-emitting lasers (VCSELs) in applications that demand fast data transfer rates and high performance, such as 10Gbps Ethernet, Fiber Channel, and SONET/SDH networks.

Key Features

  • High-Speed Operation: The MAX3726UTG is capable of modulation speeds up to 11.3Gbps, making it suitable for the latest high-speed optical networks.
  • Automatic Power Control (APC): This feature ensures consistent optical output power from the laser, despite variations in temperature or laser characteristics, by automatically adjusting the laser bias current.
  • Extinction Ratio Control (ERC): Provides precise control over the laser modulation current to maintain a stable extinction ratio, which is critical for maintaining signal integrity over long distances.
  • Low Power Dissipation: The device is engineered to operate with low power consumption, reducing thermal management requirements and improving system reliability.
  • Compact Package: The MAX3726UTG comes in a small, 24-pin thin QFN package, which is ideal for space-constrained applications.

Applications

The versatility of the MAX3726UTG laser driver makes it an excellent choice for a variety of high-speed optical communication systems, including:

  • 10 Gigabit Ethernet Transceivers
  • Fiber Channel Transceivers
  • SONET/SDH Equipment
  • Active Optical Cables
  • Data Center Connectivity Solutions

Technical Specifications

The MAX3726UTG operates from a single 3.3V supply and features a wide range of programmable settings accessible via a two-wire serial interface. Its programmability allows for fine-tuning to match specific system requirements, ensuring optimal performance in diverse operating conditions.

Conclusion

Maxim Integrated's MAX3726UTG laser driver is a high-performance, flexible solution for next-generation optical communication systems. With its high-speed capabilities, power efficiency, and compact design, it is engineered to meet the rigorous demands of fast-paced data and telecommunications networks.

You May Also Be Interested in

Dallas Semiconductor
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.9335
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.4350 $57.9150
22+ $5.2801 $116.1622
34+ $5.1150 $173.9100
47+ $4.9500 $232.6500
61+ $4.7851 $291.8911
81+ $4.2901 $347.4981
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 310 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess