Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Serializers, Deserializers
Manufacturer Maxim Integrated
Packaging Tray
Function Serializer
Data Rate 622Mbps
Input Type TTL
Output Type PECL
Number of Inputs 8
Number of Outputs 1
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style SMD/SMT
Package 32-LQFP
Manufacturer Device Package 32-LQFP/32-TQFP (7x7)
Win Source Part Number 137513-MAX3690ECJ+
Ultra Librarian 3D Model Ultra Librarian MAX3690ECJ+ CAD Model

Description

The MAX3690ECJ+ is a high-performance, low-power, multirate serializer/deserializer (SerDes) from Maxim Integrated, designed to facilitate the reliable transmission of high-speed digital data over fiber optic or copper media. This versatile component is an ideal solution for a variety of applications, including telecommunications, data communications, and high-speed networking equipment.

Key Features

  • High-Speed Data Transmission: Supports data rates from 155Mbps to 3.2Gbps, making it suitable for a wide range of high-speed protocols and applications.
  • Low Power Consumption: Optimized for power-sensitive applications, the MAX3690ECJ+ consumes minimal power, which helps in reducing the overall power budget of the system.
  • Integrated Clock Recovery: Comes with an integrated clock data recovery (CDR) circuit that extracts timing information from the data stream, eliminating the need for a separate clock source.
  • Flexible Interface Options: Features both CML (Current Mode Logic) inputs and outputs that provide compatibility with various logic families and ease of integration into different system designs.
  • Robust Operation: Engineered to maintain signal integrity over long cable runs or fiber links, ensuring reliable data transmission even in challenging environments.
  • Compact Package: Housed in a compact 32-pin LQFP package, which saves valuable board space in densely packed systems.

Applications

  • Fiber Optic Transceivers
  • SONET/SDH Equipment
  • Gigabit Ethernet and 10 Gigabit Ethernet
  • Backplane Interconnects
  • High-Speed Data Acquisition Systems

The MAX3690ECJ+ is designed to meet the stringent requirements of high-speed communication protocols, offering designers a reliable and flexible SerDes solution. Its ability to handle multiple data rates and protocols, combined with its low-power operation and integrated features, makes it a compelling choice for system architects looking to enhance their data communication systems.

You May Also Be Interested in

Maxim Integrated
+3.3V, 622Mbps, SDH/SONET 1:4 Deserializer with LVDS Outputs | IC DESERIALZR 622MBPS TTL 24SSOP
Lowest to $18.7815
ECAD model for MAX3681EAG
ON Semiconductor
LVDS 21-Bit Serializers/De-Serializers | IC SERIALIZER/DESERIAL 48TSSOP
Need more? Email Us
ECAD model for FIN1215MTD
National Semiconductor (TI)
LINE DRIVER, PQFP48
Need more? Email Us
ECAD model for DS99R101VSX/NOPB
National Semiconductor (TI)
LINE TRANSCEIVER, 1 FUNC, 1 DRIV
Need more? Email Us
ECAD model for DS99R103TVSX/NOPB
Texas Instruments
IC SERIALIZER LVDS 24BIT 48TQFP
Need more? Email Us
ECAD model for DS99R103TVS/NOPB
National Semiconductor (TI)
5-43 MHz DC-Balanced 24-Bit FPD-Link II Serializer and Deserializer Chipset
Lowest to $9.8800
ECAD model for DS90UR241QVSX
Texas Instruments
LVDS Deserializer 2975Mbps Automotive 60-Pin WQFN EP T/R / 720p 24-bit Color FPD-Link III Deserializer with HDCP
Lowest to $16.7576
ECAD model for DS90UH926QSQE
Texas Instruments
LVDS SERDES TRANSMITTER | IC LVDS SERDES TX 48-TSSOP
Lowest to $10.5095
ECAD model for SN65LVDS95DGGR
Fairchild/ON Semiconductor
24-Bit Ultra-Low Power Serializer Deserializer Supporting Single and Dual Displays
Lowest to $1.8088
ECAD model for FIN324CMLX

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $55.8317 $111.6634
3+ $45.8106 $137.4318
4+ $44.3790 $177.5160
6+ $42.9474 $257.6844
7+ $41.5158 $290.6106
10+ $37.2211 $372.2110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention