EN
  • EN
  • DE

MAX3663ETG

Part No MAX3663ETG
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 211135-MAX3663ETG
Package Bulk
Product Status Active
Type Laser Diode Driver (Fiber Optic)
Data Rate 622Mbps
Number of Channels 1
Voltage - Supply 3.14V ~ 5.5V
Current - Supply 40mA
Current - Modulation 75mA
Current - Bias 80mA
Operating Temperature -40°C ~ 85°C (TA)
Grade -
Package / Case 24-WFQFN Exposed Pad
Supplier Device Package 24-TQFN-EP (4x4)
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian MAX3663ETG CAD Model

Description

The MAX3663ETG is a high-performance, low-power, single +3.3V supply transimpedance amplifier (TIA) designed by Maxim Integrated for optical networking applications. This advanced integrated circuit is tailored for use in compact fiber-optic receivers and is an essential component for systems requiring high-speed data transmission. The MAX3663ETG offers a unique combination of features that make it ideal for a variety of applications including Gigabit Ethernet, Fiber Channel, and other high-speed data communication protocols.

Key Features

  • High Sensitivity: The device has a transimpedance gain of 4900Ω, providing excellent signal amplification for low-level optical signals.
  • Wide Bandwidth: It supports a bandwidth of up to 622Mbps, making it suitable for high-speed data transmission.
  • Single Supply Operation: Operates from a single +3.3V supply, simplifying power supply design and reducing power consumption.
  • Low Power Dissipation: The MAX3663ETG is optimized for low power consumption, making it ideal for power-sensitive applications.
  • Small Form Factor: It comes in a small 24-pin TQFN package, allowing for compact design footprints.
  • Dielectrically Isolated: The device is dielectrically isolated, which minimizes crosstalk and signal interference.

Applications

  • Fiber Optic Receivers
  • SONET/SDH Systems
  • Gigabit Ethernet
  • Fiber Channel
  • High-Speed Data Acquisition Systems

The MAX3663ETG is a testament to Maxim Integrated's commitment to providing state-of-the-art solutions for the optical communications market. Its robust design ensures reliable operation in the demanding environments typical of high-speed optical networks. With its combination of high sensitivity, wide bandwidth, and low power consumption, the MAX3663ETG is an excellent choice for designers looking to enhance the performance and efficiency of their fiber optic communication systems.

You May Also Be Interested in

Powerex Inc.
HVIC DRVR HB 600V 120-250MA 8SOP
Lowest to $0.8408
STMicroelectronics
5-Amp Adjustable Regulators | IC REG LINEAR POS ADJ 5A TO3
Need more? Email Us
Maxim Integrated
Need more? Email Us
ON Semiconductor
IC LI-ION CHARGER 20QFN
Lowest to $2.8575
Microsemi Corporation
TRANSCEIVER
Lowest to $1.9566
Linear Technology
3V Single Chip 12-Bit Data Acquisition System | 3V 12-BIT SINGLE INPUT, WITH S/H
Need more? Email Us
Linear Technology
5V High Efficiency Step-Down Switching Regulator Controller | IC REG CTRLR BUCK 8SOIC
Need more? Email Us
Powerex Inc.
HVIC High Voltage Half-Bridge Driver 600 Volts/±500mA | HVIC DRVR 600V 500MA 8-SOP
Lowest to $0.9679
Maxim Integrated
Lowest to $2.2869

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess