EN
  • EN
  • DE

MAX3645EEE

Part No MAX3645EEE
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Special Purpose
Description IC LIMITING AMP 16QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Type Limiting Amplifier
Applications Data Quantizer, Optical Receivers
Mounting Type Surface Mount
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-QSOP
Base Product Number MAX3645
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 630634-MAX3645EEE
Ultra Librarian 3D Model Ultra Librarian MAX3645EEE CAD Model

Description

Maxim Integrated Product Overview: MAX3645EEE

The MAX3645EEE is a high-performance, low-power transimpedance amplifier designed by Maxim Integrated, a leading company in the development of innovative analog and mixed-signal products. This device is tailored for optical network applications and is particularly suitable for use in small form-factor and small form-factor pluggable (SFF/SFP) fiber optic receivers.

Key Features

  • High Bandwidth: The MAX3645EEE offers a wide bandwidth, which is essential for high-speed data transmission, ensuring that it can keep up with the demands of modern fiber optic communication systems.
  • Low Noise: It is designed to have low input-referred noise, which is critical for maintaining signal integrity and reducing error rates in optical communication systems.
  • Single +3.3V Supply: Operating on a single +3.3V power supply, the MAX3645EEE is optimized for low-power applications, making it an energy-efficient solution for today's green technology requirements.
  • Automatic Gain Control (AGC): With built-in AGC, the device can maintain a consistent output amplitude despite input power fluctuations, which is vital for maintaining performance over various operating conditions.
  • Differential Outputs: The amplifier provides differential outputs, which helps to minimize common-mode noise and improve signal integrity.

Applications

  • Fiber Optic Receivers
  • SFF/SFP Modules
  • SONET/SDH Systems
  • Gigabit Ethernet
  • Other High-Speed Data Communication Networks

The MAX3645EEE is encapsulated in a 16-pin QSOP package, offering a compact footprint for space-constrained applications. Its robust design ensures reliable performance across a wide temperature range, making it an ideal choice for harsh environments.

Maxim Integrated's commitment to quality and performance is evident in the MAX3645EEE transimpedance amplifier. It is designed to meet the stringent requirements of high-speed data communication, providing designers with a reliable and efficient solution for their optical network needs.

For detailed specifications, application notes, and further information, designers and engineers are encouraged to consult the datasheet and support documentation provided by Maxim Integrated.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP (4x4)
Lowest to $11.0598
Texas Instruments
5-V-INPUT PRECISION REINFORCED I / Isolated IC Driver 8-SOIC
Lowest to $3.0657
Analog Devices Inc.
SAMPLE-AND-HOLD AMPLIFIER
Need more? Email Us
Analog Devices Inc.
IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Lowest to $173.1344
NXP / Nexperia
BGA3031 - DOCSIS 3.0 PLUS UPSTRE / Amplifier IC CATV 20-HVQFN (5x5)
Need more? Email Us
Texas Instruments
IC AMP COMP 8SOIC / Amplifier, Comparator IC 8-SOIC
Lowest to $1.9586
Analog Devices Inc.
IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Need more? Email Us
Microchip Technology
IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP
Lowest to $5.0705
Analog Devices Inc.
IC AMP COMP REF 8MSOP / Amplifier, Comparator, Reference IC Current Sensing, Power Management 8-MSOP
Lowest to $9.1864

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess