EN
  • EN
  • DE

MAX359MJE/883B

Part No MAX359MJE/883B
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUTIPLEXER 8:1 16CDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Package Tube
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting Through Hole
Package 16-CDIP (0.300", 7.62mm)
Case / Package 16-CDIP
Family Name MAX359
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 25
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 881622-MAX359MJE/883B
Ultra Librarian 3D Model Ultra Librarian MAX359MJE/883B CAD Model

Description

The MAX359MJE/883B from Maxim Integrated is a high-performance, precision analog multiplexer designed to provide exceptional accuracy and reliability in demanding environments. This device is part of Maxim's military-grade product offerings, designed to meet the stringent requirements of military and aerospace applications.

Key Features

  • Multiple Channels: The MAX359MJE/883B features a single 16-channel or dual 8-channel configuration, providing flexibility for various signal routing needs.
  • High Reliability: Built to comply with the MIL-STD-883B standard, this multiplexer ensures robust performance under extreme conditions, including wide temperature ranges and high levels of shock and vibration.
  • Low On-Resistance: With low on-resistance and on-resistance matching between channels, the device ensures minimal signal distortion and excellent analog signal integrity.
  • Low Charge Injection: The low charge injection characteristic is ideal for precision sample-and-hold applications, where maintaining signal fidelity is crucial.
  • Single Supply Operation: The MAX359MJE/883B is capable of operating from a single supply, simplifying power supply design and reducing system complexity.
  • Break-Before-Make Switching: This feature prevents momentary shorting of channels during switching, which is critical for preventing damage to sensitive components and ensuring signal integrity.

Applications

The MAX359MJE/883B is suited for a wide range of high-reliability applications, including:

  • Avionics and military systems
  • Satellite and space systems
  • Test and measurement equipment
  • Data acquisition systems
  • Communication systems

Product Specifications

The device comes in a robust 28-pin CERDIP package, ensuring protection against environmental factors. It operates over the military temperature range of -55°C to +125°C, making it suitable for extreme operational scenarios. The MAX359MJE/883B also features TTL/CMOS-compatible logic inputs, making it easy to interface with a wide range of control circuitry.

With its combination of durability, precision, and versatility, the MAX359MJE/883B from Maxim Integrated is an ideal choice for engineers looking for a reliable multiplexer for mission-critical applications.

You May Also Be Interested in

Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $55.0011 $110.0022
3+ $45.1293 $135.3879
4+ $43.7191 $174.8764
6+ $42.3088 $253.8528
8+ $40.8986 $327.1888
10+ $36.6678 $366.6780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,270 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess