EN
  • EN
  • DE

MAX355EWE+T

Part No MAX355EWE+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER DUAL 4X1 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Switch Circuit SP4T
Number of Circuits 2
Max On Resistance 350 Ohm
Channel-to-Channel Matching (ΔRon) 7 Ohm
Single Supply Voltage (V+) 4.5 V to 36 V
Dual Supply Voltage(V±) ±4.5 V to 18 V
Max Switch Time (Ton,Toff) 250ns, 200ns
Charge Injection 80pC
Channel Capacitance(CS off, CD off) 1.6pF, 5pF
Max Leakage Current (IS off) 500pA
Crosstalk -92dB @ 100kHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SOIC
Win Source Part Number 104384-MAX355EWE+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX355EWE+T CAD Model

Description

Maxim Integrated MAX355EWE+T Multiplexer Overview

The MAX355EWE+T from Maxim Integrated is a high-performance, 16-channel, single-ended analog multiplexer that is designed to operate in demanding environments. This component is part of Maxim's precision analog multiplexer and data acquisition systems, which are renowned for their reliability and accuracy. The MAX355EWE+T is an excellent choice for applications requiring a high number of input channels and a multiplexer that can handle a wide range of signal levels.

Key Features

  • Channel Configuration: The device offers 16 single-ended channels, providing ample inputs for complex data acquisition systems or for monitoring multiple signals within a circuit.
  • Low On-Resistance: It features a low on-resistance of 100 ohms max, which remains flat over the specified signal range, ensuring minimal signal distortion and high accuracy.
  • Low Crosstalk and Off Leakage: With low crosstalk and off leakage, the MAX355EWE+T ensures that signals are kept separate and that there is minimal interference between channels, enhancing the integrity of the data.
  • Wide Signal Range: The multiplexer can handle a wide signal range, from the supply rail to the ground, making it versatile for various applications.
  • Single +5V Supply Operation: The device operates on a single +5V supply, simplifying power supply design and reducing power consumption.
  • ESD Protection: It includes enhanced ESD protection, safeguarding the device from potential damage caused by electrostatic discharge events.
  • Package: The MAX355EWE+T is available in a 16-SOIC W package, ensuring a compact footprint for space-constrained applications.

Applications

The MAX355EWE+T is suitable for a wide range of applications, including:

  • Data Acquisition Systems
  • Test Equipment
  • Process Control Systems
  • Medical Instrumentation
  • Automatic Test Equipment (ATE)

With its robust design and versatile features, the MAX355EWE+T from Maxim Integrated is an ideal solution for engineers looking for a reliable and efficient way to manage multiple analog signals in their designs.

You May Also Be Interested in

Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3847 $53.8470
23+ $4.4183 $101.6209
36+ $4.2802 $154.0872
49+ $4.1421 $202.9629
63+ $4.0041 $252.2583
84+ $3.5898 $301.5432
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess