EN
  • EN
  • DE
  • IT

MAX3541ELM+

Part No MAX3541ELM+
Manufacturer Maxim Integrated
Catalog RF Receivers
Description RF RECEIVER 47MHZ-68MHZ 48FCLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Tray
Status Obsolete
Frequency 47MHz ~ 68MHz, 174MHz ~ 230MHz, 470MHz ~ 862MHz
Receiving Current 230mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Supply Voltage (V) 3.1V ~ 3.5V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 48-LFLGA Exposed Pad
Supplier Device Package 48-FCLGA-EP (7x7)
Manufacturer Pack Quantity 43
MSL Level 1 (Unlimited)
Win Source Part Number 703326-MAX3541ELM+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3541ELM+ CAD Model

Description

The MAX3541ELM+ from Maxim Integrated is a cutting-edge, single-conversion digital terrestrial tuner designed for advanced television and set-top box applications. Developed to provide an optimal solution for receiving digital terrestrial broadcasting signals, this tuner is capable of handling a wide range of global standards including DVB-T, ATSC, and ISDB-T.

Key Features

  • High Integration: The MAX3541ELM+ integrates an RF tracking filter, RF and IF VGAs, and a complete VCO block, which minimizes the number of external components required. This level of integration ensures a reduced bill of materials and a simplified design process for developers.
  • Superior Performance: With its state-of-the-art architecture, it delivers exceptional sensitivity and selectivity performance, making it an ideal choice for environments with weak signal conditions or dense channel deployments.
  • Low Power Consumption: Designed with energy efficiency in mind, the device operates with low power consumption, making it suitable for eco-friendly and portable applications where power availability is a concern.
  • Flexible Interface: The device supports both serial and parallel digital output formats, offering versatility for different types of digital demodulators.
  • Minimal External Components: The need for external components is greatly reduced due to the integrated LNA, SAW filter, and PLL components.

Applications

The MAX3541ELM+ is designed for a range of applications that require reliable digital signal reception. These include:

  • High-definition televisions (HDTVs)
  • Set-top boxes (STBs)
  • Personal video recorders (PVRs)
  • PC TV tuners

Package and Availability

The MAX3541ELM+ is offered in a compact 40-pin LQFN package with exposed paddle (EP), which enhances thermal performance and allows for efficient grounding. The device is available for purchase from Maxim Integrated and authorized distributors, ensuring easy access for designers and manufacturers.

You May Also Be Interested in

Nordic Semiconductors
IC RF TXRX+MCU BLUETOOTH 48VFQFN / IC RF TxRx + MCU Bluetooth Bluetooth v5.3 2.4GHz 48-VFQFN Exposed Pad
Lowest to $4.3657
Maxim Integrated
RF TO BITS SDARS RECEIVER / - RF Receiver
Need more? Email Us
CEL
RX TXRX MOD 802.15.4 TRC ANT SMD / 802.15.4 Zigbee® Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Lowest to $30.2387
Cypress Semiconductor Corp
MCU 32-Bit CYBL10X6X ARM Cortex M0 RISC 128KB Flash 1.8V/2.5V/3.3V/5V 56-Pin QFN EP Tray
Lowest to $1.6331
NXP / Nexperia
Integrated Car Radio 80-Pin PQFP Tray
Lowest to $8.1612
Panasonic
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v2.0 +EDR Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Need more? Email Us
Cypress Semiconductor Corp
IC Rf Txrx+mcu Wifi
Need more? Email Us
Microchip Technology
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Need more? Email Us
Melexis Technologies NV
RF XMITTER FSK 868/915MHZ 8SOIC / RF Transmitter FSK 868MHz, 915MHz 9.5dBm 40kbps Antenna 8-SOIC (0.154", 3.90mm Width)
Lowest to $27.0833

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $81.0048 $81.0048
2+ $78.4730 $156.9460
3+ $75.9424 $227.8272
4+ $73.4106 $293.6424
6+ $65.8165 $394.8990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess